EN
  • EN
  • DE

BQ294705DSGT

Part No BQ294705DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON  /  Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ294705
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ294705DSGTTR,BQ294705DSGT-ND,296-BQ294705DSGTDKR,TEXTISBQ294705DSGT,2156-BQ294705DSGT,296-BQ294705DSGTCT
Standard Package 250
Win Source Part Number 1150489-BQ294705DSGT
Ultra Librarian 3D Model Ultra Librarian BQ294705DSGT CAD Model

Description

Product Overview: BQ294705DSGT

The BQ294705DSGT is a high-precision battery monitor and protector designed by Texas Instruments. This integrated circuit is tailored to safeguard single-cell lithium-ion or lithium-polymer batteries from failures such as overvoltage, undervoltage, and overcurrent conditions, which are critical for maintaining battery health and ensuring user safety.

Key Features

  • Voltage Monitoring: The device is equipped with precise voltage monitoring capabilities, ensuring that the battery remains within the safe operating range.
  • Overvoltage Protection: It offers a programmable overvoltage protection threshold, providing flexibility to match the protection level to the specific requirements of the application.
  • Undervoltage Protection: The BQ294705DSGT also includes undervoltage protection to prevent the battery from discharging below a critical level, which can extend the battery's lifespan.
  • Overcurrent Protection: Overcurrent protection is designed to detect and respond to excessive current draw, which can prevent potential damage to both the battery and the device it powers.
  • Temperature Monitoring: An integrated temperature sensor allows for thermal protection, ensuring the battery operates within a safe temperature range.
  • Compact Form Factor: The device comes in a small, surface-mount package, making it ideal for portable applications where space is at a premium.

Applications

The BQ294705DSGT is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Other Portable Electronics Requiring Battery Management

Quality and Reliability

As with all Texas Instruments products, the BQ294705DSGT is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. The device's robust design and advanced protection features make it an essential component for any battery-powered electronic device.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Silergy Corp
nan
Lowest to $0.9314
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7908 $51.4020
155+ $0.6489 $100.5795
240+ $0.6286 $150.8640
330+ $0.6084 $200.7720
430+ $0.5881 $252.8830
570+ $0.5272 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,350 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess