EN
  • EN
  • DE

BQ294712DSGR

Part No BQ294712DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT  /  Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ294712DSGRTR
Standard Package 3,000
Win Source Part Number 1139664-BQ294712DSGR
Ultra Librarian 3D Model Ultra Librarian BQ294712DSGR CAD Model

Description

The BQ294712DSGR is a high-precision battery protection device crafted by Texas Instruments, designed to ensure the safety and stability of lithium-ion battery packs. This advanced integrated circuit (IC) is an essential component for applications requiring reliable battery management, such as portable electronics, power tools, and energy storage systems.

Key Features

  • Voltage Protection: The BQ294712DSGR provides overvoltage protection to safeguard the battery from excessive charging voltages, which can significantly extend the battery's lifespan and prevent potential safety hazards.
  • High Accuracy: With precision voltage detection, this device ensures that the battery operates within its safe voltage range, maintaining optimal performance and reliability.
  • Programmable Detection Thresholds: Users can program the overvoltage protection thresholds to cater to the specific needs of their battery system, offering a flexible solution for various applications.
  • Low Power Consumption: The device is designed to have minimal impact on the battery's energy, contributing to longer operating times for the end application.
  • Compact Design: Housed in a small 8-pin DSGR package, the BQ294712DSGR is suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the BQ294712DSGR makes it an ideal choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Wireless Headsets and Wearables
  • Power Banks and Portable Chargers
  • Uninterruptible Power Supplies (UPS)
  • Electric Bicycles and Scooters

Technical Specifications

The BQ294712DSGR operates with a supply voltage range suitable for single-cell lithium-ion batteries. It features a high level of integration, which minimizes the need for external components and simplifies the design process for engineers.

Conclusion

With its robust protection features, high accuracy, and programmable thresholds, the BQ294712DSGR from Texas Instruments stands out as a leading solution for battery protection. Its compact size and low power consumption make it a highly efficient and reliable choice for designers looking to enhance the safety and performance of their battery-powered products.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3358 $50.3700
365+ $0.2755 $100.5575
565+ $0.2669 $150.7985
775+ $0.2583 $200.1825
1,005+ $0.2497 $250.9485
1,340+ $0.2239 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess