EN
  • EN
  • DE

BQ294713DSGR

Part No BQ294713DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT  /  Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ294713DSGRTR
Standard Package 3,000
Win Source Part Number 1139645-BQ294713DSGR
Ultra Librarian 3D Model Ultra Librarian BQ294713DSGR CAD Model

Description

The BQ294713DSGR is a state-of-the-art battery protection device designed and manufactured by Texas Instruments. This compact, integrated circuit is specifically crafted to deliver advanced safety features for single-cell lithium-ion or lithium-polymer batteries. As a crucial component in portable electronics, the BQ294713DSGR ensures that the battery operates within safe parameters, thereby extending the life of the battery and the device it powers.

Key Features

  • Voltage Protection: The BQ294713DSGR offers overvoltage protection that is programmable through external resistors. This feature allows for precise control over the voltage thresholds, ensuring that the battery is safeguarded against harmful overcharge conditions.
  • Delay Timer: The device includes a built-in delay timer for overvoltage protection, which is also programmable with external components. This delay ensures that transient voltage spikes do not trigger unnecessary protection mechanisms, which can disrupt device operation.
  • High-Accuracy Sensing: With its high-accuracy voltage sensing capability, the BQ294713DSGR reliably monitors the cell voltage, providing consistent and accurate protection throughout the battery's life cycle.
  • Low Power Consumption: Designed with power efficiency in mind, this protection device consumes minimal quiescent current, thus contributing to the overall energy efficiency of the battery system.
  • Temperature Range: The BQ294713DSGR is operational over a wide temperature range, which makes it suitable for various applications and environments.
  • Compact Size: The device comes in a small 8-pin DSG (NanoFree™) package, making it ideal for space-constrained applications.

Applications

The BQ294713DSGR is versatile and can be used in a multitude of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld electronic devices
  • Bluetooth headsets and accessories
  • Other personal and consumer electronics requiring single-cell lithium battery protection

With its robust protection features and reliable performance, the BQ294713DSGR from Texas Instruments is an essential component for designers looking to enhance the safety and longevity of their battery-powered products.

You May Also Be Interested in

TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7599 $53.1930
165+ $0.6235 $102.8775
250+ $0.6040 $151.0000
345+ $0.5846 $201.6870
445+ $0.5651 $251.4695
595+ $0.5066 $301.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess