EN
  • EN
  • DE

BQ296107DSGR

Part No BQ296107DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name BQ296107
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50966-2-ND, 296-50966-6, 296-BQ296107DSGRDKR, 296-50966-1-ND, 296-BQ296107DSGRTR, 296-50966-6-ND, 296-BQ296107DSGRCT, BQ296107DSGR-ND, 296-50966-1, 296-50966-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864529-BQ296107DSGR
Ultra Librarian 3D Model Ultra Librarian BQ296107DSGR CAD Model

Description

The BQ296107DSGR is a state-of-the-art protection integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This IC is specifically engineered to provide a comprehensive suite of safety features for single-cell lithium-ion or lithium-polymer batteries, which are commonly used in portable electronics such as smartphones, tablets, and digital cameras.

Key Features

  • Voltage Protection: The BQ296107DSGR offers overvoltage and undervoltage protection, ensuring that the cell voltage remains within safe operating limits to prevent damage to the battery and the device.
  • Current Protection: The device includes overcurrent and short-circuit protection, which safeguards the battery from excessive charge and discharge currents that could lead to overheating or even thermal runaway.
  • Temperature Monitoring: An integrated temperature sensor monitors the battery temperature, providing thermal protection and enhancing the overall safety of the battery management system.
  • Charge Control: This IC supports precise charge control to maximize battery life and performance while maintaining safety and reliability.

Advanced Safety Features

The BQ296107DSGR incorporates advanced algorithms and safety mechanisms that include:

  • Cell balancing to ensure uniform charge and discharge across the battery, prolonging its lifespan.
  • Pre-charge functionality to condition the battery safely when in a deeply discharged state.
  • LED indication or host notification to alert users of various battery states and faults.

Applications

With its robust protection features, the BQ296107DSGR is ideal for a wide range of applications, including:

  • Consumer electronics such as laptops, e-readers, and gaming devices
  • Portable medical devices requiring reliable and safe battery management
  • Handheld industrial equipment

Technical Specifications

The BQ296107DSGR is available in a small, surface-mount package that is suitable for compact designs. It is designed to work with a single-cell battery configuration and has a wide operating temperature range, making it versatile for various environmental conditions.

For detailed technical specifications, datasheets, and support resources, customers can visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9448 $51.9640
130+ $0.7752 $100.7760
200+ $0.7510 $150.2000
280+ $0.7268 $203.5040
360+ $0.7026 $252.9360
480+ $0.6299 $302.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess