EN
  • EN
  • DE

BQ29700DSET

Part No BQ29700DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 6-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1024105-BQ29700DSET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29700DSET CAD Model

Description

Introducing the BQ29700DSET Battery Protection IC from Texas Instruments

The BQ29700DSET is a high-precision battery protection integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is specifically engineered for single-cell lithium-ion or lithium-polymer batteries, which are commonly used in a wide range of portable electronics such as smartphones, tablets, digital cameras, and personal medical devices.

At the heart of the BQ29700DSET is its ability to provide comprehensive protection features that ensure the safety and longevity of rechargeable battery systems. This includes overcharge protection, over-discharge protection, short-circuit protection, and overcurrent protection during both charge and discharge phases. The device operates by continuously monitoring the battery voltage and current, instantly taking action to disconnect the battery from the load or charger when any unsafe conditions are detected.

The BQ29700DSET boasts a high-accuracy voltage detection circuit, which is critical for maintaining the battery's health and preventing overcharging, a common cause of battery degradation and failure. This accuracy also enables the device to reliably detect over-discharge conditions, preventing the battery from reaching dangerously low voltage levels that can lead to irreversible damage.

Designed with flexibility in mind, the BQ29700DSET allows manufacturers to program the overcurrent protection threshold according to their specific application requirements. This customization ensures that the device can be fine-tuned to provide optimal protection for a wide variety of battery capacities and form factors.

The compact form factor of the BQ29700DSET makes it an ideal choice for space-constrained applications. It comes in a small, lead-free, 8-pin SON package that is both environmentally friendly and suitable for automated assembly processes, facilitating efficient manufacturing and integration into end products.

With the BQ29700DSET, Texas Instruments continues its commitment to providing innovative, reliable, and high-performance components. This battery protection IC is a testament to TI's dedication to enhancing the safety and efficiency of modern portable electronics, ensuring that they continue to meet the demands of consumers and professionals alike.

For more information, datasheets, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7452 $52.1640
165+ $0.6114 $100.8810
255+ $0.5923 $151.0365
350+ $0.5732 $200.6200
455+ $0.5541 $252.1155
605+ $0.4968 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,680 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess