EN
  • EN
  • DE

BQ29704DSET

Part No BQ29704DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29704
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-BQ29704DSET,BQ29704DSET-ND,296-BQ29704DSETDKR,296-BQ29704DSETTR,TEXTISBQ29704DSET,296-BQ29704DSETCT
Standard Package 250
Win Source Part Number 1320253-BQ29704DSET
Ultra Librarian 3D Model Ultra Librarian BQ29704DSET CAD Model

Description

The BQ29704DSET is a cutting-edge battery protection device designed by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide comprehensive protection for single-cell lithium-ion or lithium-polymer batteries. It is an essential component for portable electronics, where battery safety and longevity are of utmost importance.

Key Features

  • Voltage Protection: The BQ29704DSET offers overcharge and over-discharge protection, ensuring the battery operates within its safe voltage range. This feature is crucial for maintaining the health and efficiency of the battery.
  • Current Protection: It includes overcurrent and short-circuit protection which safeguards the battery from excessive currents that can cause overheating and potential damage.
  • Temperature Monitoring: The device is equipped with a temperature protection feature that monitors the battery's temperature, preventing operation outside of the specified temperature limits.
  • Low Power Consumption: Designed to be energy-efficient, the BQ29704DSET consumes minimal power, which is vital for maximizing the battery life of portable devices.
  • Compact Design: The device comes in a small, leaded package that allows for easy integration into various electronic designs without requiring significant board space.

Applications

The BQ29704DSET is versatile and can be used in a wide array of applications. It is particularly suitable for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Electronic Books (e-Books)
  • Personal Health and Fitness Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ29704DSET is no exception. It is designed to meet the rigorous standards required by portable electronic manufacturers, ensuring a reliable and durable battery protection solution.

With its comprehensive protection features and the backing of Texas Instruments' expertise, the BQ29704DSET is the ideal choice for designers looking to enhance the safety and performance of their battery-powered applications.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5551 $52.7345
220+ $0.4555 $100.2100
340+ $0.4413 $150.0420
470+ $0.4270 $200.6900
610+ $0.4128 $251.8080
815+ $0.3701 $301.6315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess