EN
  • EN
  • DE

BQ30Z55DBTR-R1

Part No BQ30Z55DBTR-R1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 819656-BQ30Z55DBTR-R1
Ultra Librarian 3D Model Ultra Librarian BQ30Z55DBTR-R1 CAD Model

Description

The BQ30Z55DBTR-R1 is a sophisticated battery management device from Texas Instruments, designed to cater to the needs of modern portable electronics that require reliable and efficient power management solutions. This integrated circuit is part of Texas Instruments' extensive range of battery fuel gauge solutions, which are engineered to provide accurate battery monitoring and reporting, ensuring optimal performance and longevity of the battery pack.

Key Features

  • Impedance Track™ Technology: The device incorporates TI's patented Impedance Track algorithm which provides highly accurate battery capacity measurement, allowing for precise fuel gauging, which is critical for user satisfaction and device runtime.
  • Data Flash Support: Equipped with programmable data flash, the BQ30Z55DBTR-R1 allows for flexible firmware and parameter updates, ensuring the device can be tailored to specific application requirements and future-proofed for evolving battery chemistries.
  • Multiple Battery Chemistry Support: This device supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile choice for various applications.
  • Integrated Safety Features: To ensure the protection of the battery and the device, the BQ30Z55DBTR-R1 includes a suite of safety features such as overcharge protection, short-circuit protection, and temperature monitoring.
  • Communication Interface: The device features an SMBus interface, allowing for easy integration with a host controller for communication and control.

Applications

The BQ30Z55DBTR-R1 is suitable for a diverse array of applications where accurate battery management is essential. These include:

  • Notebooks and Ultrabooks
  • Tablets and E-Readers
  • Portable Power Banks
  • Medical Devices
  • Handheld Instruments

Quality and Reliability

As with all Texas Instruments products, the BQ30Z55DBTR-R1 is manufactured to high standards, ensuring quality and reliability. This component is available in a small, 30-pin TSSOP package, making it suitable for compact designs without compromising on functionality.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The BQ30Z55DBTR-R1 complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9645 $74.8935
5+ $20.4837 $102.4185
8+ $19.8436 $158.7488
11+ $19.2035 $211.2385
14+ $18.5634 $259.8876
19+ $16.6430 $316.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess