EN
  • EN
  • DE

BQ32000

Part No BQ32000
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description REAL-TIME CLOCK (RTC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154304-BQ32000
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ32000 CAD Model

Description

The BQ32000 from Texas Instruments is a highly integrated Real-Time Clock (RTC) with an embedded crystal and SRAM, providing a complete timekeeping solution for a wide array of applications. The device offers a combination of features that make it ideal for applications requiring accurate timekeeping, low-power consumption, and extended operational reliability.

Key Features:

  • Integrated Crystal: The BQ32000 includes a factory-calibrated crystal that eliminates the need for external timing components, thus reducing system complexity and cost.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a very low current draw, which extends battery life and reduces the overall power requirements of the system.
  • Backup Battery Support: The RTC provides support for a backup battery input, ensuring continuous timekeeping in the event of a primary power failure.
  • Programmable Alarm and Timer Functions: These features allow for scheduling and event management, making the BQ32000 suitable for applications that require regular or one-time events.
  • SRAM: Integrated static RAM can be used for data storage, which is preserved during power-down scenarios when backed up by a battery.
  • I2C Interface: The device includes an I2C interface for easy integration into most microcontroller-based systems, providing simple communication and configuration.
  • Timekeeping Accuracy: The BQ32000 maintains precise timekeeping accuracy over temperature and voltage variations, which is essential for applications where time integrity is critical.

Applications:

The versatility of the BQ32000 makes it an excellent choice for a variety of applications, including:

  • Smart meters
  • Home appliances
  • Industrial automation systems
  • Portable medical devices
  • Telematics and automotive systems

In summary, the Texas Instruments BQ32000 Real-Time Clock is a compact, feature-rich component that offers a reliable and power-efficient solution for systems in need of an accurate time base. Its integration of an RTC with a crystal and SRAM, along with its programmable features, make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0236 $51.1800
120+ $0.8399 $100.7880
185+ $0.8137 $150.5345
255+ $0.7874 $200.7870
330+ $0.7612 $251.1960
440+ $0.6824 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess