EN
  • EN
  • DE

BQ3285LCS

Part No BQ3285LCS
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description TIMER OR RTC, VOLATILE, CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 864530-BQ3285LCS
Ultra Librarian 3D Model Ultra Librarian BQ3285LCS CAD Model

Description

Introducing the Texas Instruments BQ3285LCS Real-Time Clock

The Texas Instruments BQ3285LCS is a state-of-the-art real-time clock (RTC) module designed for a broad range of applications requiring accurate timekeeping and data management. This versatile device integrates a quartz crystal and a lithium battery, ensuring long-term reliability and performance even when the main power supply is interrupted.

With its advanced features, the BQ3285LCS offers unparalleled timekeeping accuracy and stability. It is perfect for use in systems that require precise time tracking, such as data loggers, industrial controllers, and communication equipment. The RTC maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100.

Key Features of the BQ3285LCS:

  • Integrated Power Supply: Comes with a self-contained battery and crystal, which ensures continuous timekeeping and extends the life of the product.
  • High Accuracy: Maintains time with precision, including automatic leap year correction.
  • Flexible Interface: Features a simple, parallel interface for easy integration with a wide range of microprocessors.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered applications.
  • Robust Design: Encased in a durable package that can withstand harsh industrial environments.

The BQ3285LCS is also equipped with a watchdog timer that can reset a system in case of a software lock-up, thus enhancing system reliability. Additionally, it offers a programmable alarm and interrupt function, allowing the device to initiate actions based on specific time events.

For developers and engineers, the BQ3285LCS is supported by comprehensive technical documentation, including datasheets and application notes. This ensures seamless integration and quick deployment in various systems.

Overall, the Texas Instruments BQ3285LCS is an excellent choice for any application that requires robust and accurate timekeeping. Its combination of features, ease of use, and reliable performance make it an indispensable component in the design of high-quality electronic systems.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess