EN
  • EN
  • DE

BQ3285LF

Part No BQ3285LF
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Y2K-Enhanced Real-Time Clock (RTC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154312-BQ3285LF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ3285LF CAD Model

Description

Product Overview: BQ3285LF Real-Time Clock from Texas Instruments

The BQ3285LF is a sophisticated real-time clock (RTC) component manufactured by Texas Instruments, designed to provide precise time and date information for a wide range of electronic applications. This RTC module is particularly well-suited for systems that require accurate timekeeping, even when the main power is turned off, thanks to its low power consumption and backup battery capabilities.

Key Features

  • Accuracy: The BQ3285LF offers a highly accurate timekeeping solution, with a built-in crystal that ensures minimal time drift over temperature variations and time.
  • Low Power Consumption: It is designed to be energy-efficient, making it ideal for battery-powered or energy-sensitive applications.
  • Battery Backup: The device includes a provision for a backup battery that maintains timekeeping in the event of a power loss, ensuring continuous operation.
  • Interface: Communication with the BQ3285LF is achieved through a simple, serial interface that is compatible with most microcontrollers and processors.
  • Form Factor: Packaged in a compact form, it is easy to integrate into various designs without requiring significant board space.

Applications

The BQ3285LF is versatile and can be utilized in a multitude of applications where accurate timekeeping is paramount. Some common applications include:

  • Data loggers
  • Telematics
  • Industrial control systems
  • Utility meters
  • Medical devices
  • Consumer electronics

Technical Specifications

The device is equipped with a set of technical specifications that enable it to meet the demands of various time-sensitive applications:

  • Integrated oscillator with external crystal
  • Automatic leap year compensation
  • Programmable alarm and interrupt functions
  • Extended operating temperature range
  • Compliant with RoHS and industry standard certifications

With the BQ3285LF, Texas Instruments continues its tradition of delivering high-quality, reliable components that meet the stringent requirements of modern electronic systems. Its integration into your design will ensure that your product maintains accurate timekeeping, enhancing the overall value and reliability of your application.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess