EN
  • EN
  • DE

BQ34Z100PWR-G1

Part No BQ34Z100PWR-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT LIION/LPO4 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1024122-BQ34Z100PWR-G1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ34Z100PWR-G1 CAD Model

Description

Introducing the BQ34Z100PWR-G1 Battery Fuel Gauge

The BQ34Z100PWR-G1 from Texas Instruments is a high-precision battery fuel gauge designed to provide accurate state-of-charge (SOC) and remaining capacity estimations for a wide range of battery chemistries. This advanced power management integrated circuit (IC) is an essential component for applications where battery life prediction and maintenance are critical, such as in portable consumer electronics, electric vehicles, and energy storage systems.

With the BQ34Z100PWR-G1, designers and engineers can ensure their products offer reliable and consistent performance by accurately monitoring the energy levels of their batteries. The device uses Texas Instruments' proprietary Impedance Track™ algorithm, which adapts over time to changes in battery performance, ensuring accurate fuel gauging throughout the battery's life.

Key Features and Benefits

  • Versatility: The BQ34Z100PWR-G1 supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, and more, making it a versatile choice for various applications.
  • High Accuracy: It delivers high-accuracy measurements of remaining battery capacity and SOC, allowing users to trust the battery's reported status.
  • Self-Learning Algorithm: The Impedance Track algorithm adapts to the battery's characteristics over time, which means the fuel gauge becomes more accurate as the battery goes through more charge and discharge cycles.
  • Communication: The device includes an I2C interface for communication with microcontrollers, enabling easy integration into existing systems.
  • Low Power Consumption: Designed for efficiency, the BQ34Z100PWR-G1 has a low quiescent current, conserving battery power when the system is in standby mode.

Applications

The BQ34Z100PWR-G1 is ideal for a range of applications, including:

  • Smartphones and tablets
  • Laptop computers and portable PCs
  • Power tools and garden tools
  • Electric bicycles and scooters
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

With the BQ34Z100PWR-G1, Texas Instruments continues to push the boundaries of battery management technology, offering a solution that enhances the user experience by providing precise and reliable battery data. This fuel gauge IC is an indispensable tool for anyone looking to optimize the performance and extend the lifespan of their battery-powered devices.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1298 $51.1152
58+ $1.7475 $101.3550
89+ $1.6929 $150.6681
123+ $1.6383 $201.5109
158+ $1.5837 $250.2246
212+ $1.4199 $301.0188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,089 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess