EN
  • EN
  • DE

BQ34Z110PWR

Part No BQ34Z110PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LEAD ACID 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lead Acid
Interface HDQ, I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number BQ34Z110
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571630-BQ34Z110PWR
Ultra Librarian 3D Model Ultra Librarian BQ34Z110PWR CAD Model

Description

Overview of Product BQ34Z110PWR from Texas Instruments

The BQ34Z110PWR is a sophisticated battery management device from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to cater to the needs of modern, energy-efficient applications, this chip is a powerhouse of battery monitoring and protection features. It's an ideal solution for those looking to accurately measure and maintain the health and functionality of their battery systems.

Key Features

  • Wide Voltage Range: The BQ34Z110PWR supports a broad range of battery voltages, making it versatile for multiple battery chemistries and configurations. This flexibility allows it to be used in various applications, from consumer electronics to industrial systems.
  • Impedance Track™ Technology: TI's proprietary Impedance Track™ algorithm is integrated within the BQ34Z110PWR, offering state-of-the-art fuel gauging capabilities. This feature ensures accurate measurement of the battery's state-of-charge (SOC), providing reliable data for managing device runtime and battery health.
  • Multi-cell Support: The device is capable of monitoring single and multiple series cell battery packs, which is essential for higher voltage applications. This multi-cell support is critical for ensuring the safe and efficient operation of larger battery systems.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ34Z110PWR has a low quiescent current, which minimizes the drain on the battery when in standby mode. This feature helps to prolong the overall battery life of the application.
  • Configurable: The device offers a range of configuration options, allowing designers to tailor the battery management system to the specific needs of their application. This includes settings for design capacity, charging voltage, termination current, and more.
  • Communication Interface: For communication with the host system, the BQ34Z110PWR provides an I2C interface, which is a widely used protocol for embedded systems. This enables easy integration with microcontrollers and other digital systems.

Applications

The BQ34Z110PWR is suitable for a wide array of applications, including portable consumer electronics, power tools, garden tools, e-bikes, uninterruptible power supplies (UPS), and energy storage systems. Its robust feature set ensures that it can meet the demands of both simple and complex battery management tasks.

With the BQ34Z110PWR, Texas Instruments continues to demonstrate their commitment to innovation and excellence in the field of battery management solutions. This device is a testament to their expertise, offering designers a reliable and efficient tool for enhancing the performance and longevity of their battery-powered products.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1235 $56.8645
16+ $6.6655 $106.6480
24+ $6.4572 $154.9728
33+ $6.2489 $206.2137
42+ $6.0406 $253.7052
56+ $5.4157 $303.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess