EN
  • EN
  • DE

BQ4010MA-85

Part No BQ4010MA-85
Manufacturer Texas Instruments
Catalog Memory
Description IC NVSRAM 64KBIT PARALLEL 28DIP / NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 85 ns 28-DIP Module (18.42x37.72)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 85ns
Access Time 85 ns
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP Module (0.61", 15.49mm)
Supplier Device Package 28-DIP Module (18.42x37.72)
Base Product Number BQ4010
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 848035-BQ4010MA-85
Ultra Librarian 3D Model Ultra Librarian BQ4010MA-85 CAD Model

Description

The BQ4010MA-85 is a state-of-the-art non-volatile static RAM (NVSRAM) module designed and manufactured by Texas Instruments. This high-performance memory device combines a 32K x 8 static RAM with a self-contained lithium energy source and control circuitry which ensures reliable data retention for a minimum of 10 years in the absence of external power.

Key Features

  • Memory Size: The BQ4010MA-85 boasts a robust memory capacity of 32K x 8 bits, providing sufficient space for critical data storage.
  • Power Source: It includes an integrated lithium battery that ensures data retention during any power loss situations.
  • Access Time: With an access time of 85ns, it offers swift read and write operations, making it suitable for high-speed applications.
  • Automatic Power-Fail Chip De-Select and Write Protection: This feature writes protect the data when VCC is below the power-fail detect voltage, ensuring the integrity of the data during power fluctuations.
  • Long Data Retention: Guaranteed data retention for a minimum of 10 years without external power, thanks to its stable lithium energy source.
  • Directly TTL-Compatible Read and Write Operation: This ensures easy integration with a wide range of TTL circuits, without the need for additional components or complex interfacing.

Applications

The BQ4010MA-85 is designed for use in a variety of applications where reliable and persistent data storage is crucial. These applications often include industrial control systems, utility meters, medical devices, and other systems that require data to be preserved across power cycles. Its robust design also makes it suitable for use in harsh environments where traditional RAM might fail.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ4010MA-85 is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by TI's rigorous testing and validation processes. Customers can trust in the durability and performance of this NVSRAM module for their critical data storage needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess