The BQ4015LYMA-70N is a high-performance, non-volatile SRAM module developed by Texas Instruments, a leader in semiconductor design and manufacturing. This memory module is designed to retain data without the need for a continuous power supply, thanks to its integrated lithium battery. This feature makes it an ideal choice for applications requiring data preservation during power loss or system shutdown.
Key Features
- Capacity: The BQ4015LYMA-70N offers a storage capacity of 2MB, providing ample space for critical data storage needs.
- Speed: With an access time of 70ns, it provides fast read and write operations, which is essential for high-speed computing and real-time applications.
- Integrated Battery: The module includes a self-contained lithium battery, ensuring data retention for extended periods, even without an external power supply.
- Low Power Consumption: It is designed for energy efficiency, which is particularly beneficial for battery-powered devices.
- Reliability: Texas Instruments' commitment to quality ensures that the BQ4015LYMA-70N is a reliable component for mission-critical systems.
Applications
The BQ4015LYMA-70N is suitable for a wide range of applications where data integrity and retention are of paramount importance. These applications include:
- Industrial control systems
- Medical equipment
- Automotive electronics
- Portable instrumentation
- Telecommunications systems
Technical Specifications
Parameter
Value
Memory Size
2MB
Access Time
70ns
Battery Type
Lithium
Operating Temperature
-40°C to +85°C
Ordering Information
The BQ4015LYMA-70N is available for order through Texas Instruments and authorized distributors. Please refer to the part number BQ4015LYMA-70N when placing an order or requesting a sample.