EN
  • EN
  • DE

BQ40Z50RSMT-R2

Part No BQ40Z50RSMT-R2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1-4C 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name BQ40Z50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47744-6, BQ40Z50RSMT-R2 -ND, 296-47744-2, 296-47744-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864534-BQ40Z50RSMT-R2
Ultra Librarian 3D Model Ultra Librarian BQ40Z50RSMT-R2 CAD Model

Description

Introducing the BQ40Z50RSMT-R2 Battery Management Solution

The BQ40Z50RSMT-R2 is a sophisticated battery management device from Texas Instruments, designed to cater to the advanced requirements of modern portable electronics. This integrated circuit (IC) is specifically engineered to enhance the performance and longevity of multi-cell lithium-ion battery packs, making it an ideal choice for a wide range of applications such as power tools, medical equipment, and energy storage systems.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ40Z50RSMT-R2 lies TI's proprietary Impedance Track™ algorithm, which provides highly accurate state-of-charge (SOC) measurements. This technology ensures users have a reliable indication of the battery's charge level, contributing to a seamless user experience.
  • Multi-Cell Support: The device is capable of managing battery packs with up to 4-series cell configurations, making it versatile for various battery chemistries and capacities.
  • DataFlash Storage: It comes equipped with integrated DataFlash storage, enabling the customization of key parameters and functions to meet specific application requirements.
  • Robust Protection Features: Safety is a paramount concern in battery management, and the BQ40Z50RSMT-R2 includes a comprehensive suite of protection features such as overcharge, over-discharge, short-circuit, and over-temperature protections to safeguard the battery pack under various conditions.

Communication and Configuration

The device supports the SMBus communication protocol, allowing for easy integration into existing systems and facilitating communication with microcontrollers and other system components. The BQ40Z50RSMT-R2 can be configured and monitored using Texas Instruments' Battery Management Studio (bqStudio) software, providing developers with a user-friendly interface for customization and diagnostics.

Powerful Design and Easy Integration

With its compact R2 SMT (Surface-Mount Technology) package, the BQ40Z50RSMT-R2 is designed for space-constrained applications. Its design ensures easy integration into a variety of portable devices without compromising on power or performance.

Whether you are developing a new portable device or seeking to enhance the battery management system of an existing product, the BQ40Z50RSMT-R2 from Texas Instruments offers a reliable and efficient solution that meets the demands of today's high-performance electronics.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess