EN
  • EN
  • DE

BQ4287MT

Part No BQ4287MT
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description BQ4287MT Benchmarq
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987955-BQ4287MT
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ4287MT CAD Model

Description

The BQ4287MT is a state-of-the-art Real-Time Clock (RTC) module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This RTC module is a highly integrated timekeeping device that offers a wide range of features for various applications such as embedded systems, industrial controls, and personal computers.

Texas Instruments BQ4287MT RTC Module

Key Features

  • Fully Integrated Real-Time Clock: The BQ4287MT provides precise time and date tracking with leap year compensation up to the year 2100.
  • Battery Backup: It includes an integrated battery input, and maintains accurate timekeeping even when the main power supply is interrupted.
  • Memory Integration: This RTC comes with built-in RAM, offering additional storage for data that needs to be preserved during power loss.
  • Programmable Alarms: Users can set alarms for specific events, which is essential for scheduling and reminder applications.
  • Bus Interface: The device supports a simple bus interface for easy integration with microcontrollers and other digital systems.

Applications

Ideal for a variety of applications, the BQ4287MT is versatile enough to fit into any system requiring accurate timekeeping. Its robust feature set makes it perfect for:

  • Embedded Systems
  • Industrial Control Systems
  • Network Servers
  • Data Loggers
  • Personal Computers

Technical Specifications

The BQ4287MT operates over a wide temperature range and is available in a DIP (Dual In-line Package) form factor. Its low power consumption and high stability make it an ideal choice for systems where reliability is paramount.

For more details on the BQ4287MT, including datasheets, technical documents, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess