EN
  • EN
  • DE

KSZ9897STXI

Part No KSZ9897STXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ9897
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1321907-KSZ9897STXI
Ultra Librarian 3D Model Ultra Librarian KSZ9897STXI CAD Model

Description

The KSZ9897STXI is a cutting-edge, feature-rich managed switch tailored for high-performance networking applications. Designed and manufactured by the renowned Microchip Technology, this switch is part of their comprehensive portfolio of networking solutions that cater to a wide array of market needs.

At its core, the KSZ9897STXI is a seven-port switch with five integrated 10/100/1000 Mbps Gigabit Ethernet PHYs and two 100/1000 Mbps SGMII/SerDes ports that facilitate high-speed data transfer and reliable connectivity. This versatility makes it an ideal candidate for applications that require efficient network traffic management and robust data handling capabilities.

A standout feature of the KSZ9897STXI is its support for the IEEE 1588 Precision Time Protocol (PTP), which delivers precise clock synchronization for time-sensitive applications. This is particularly beneficial for industrial automation, audio/video bridging, and telecommunication systems where timing accuracy is paramount.

The switch also boasts advanced network security features, including support for 802.1X port-based network access control, which helps to ensure secure network access. Additionally, the KSZ9897STXI incorporates a variety of Quality of Service (QoS) features, such as priority queues and traffic scheduling, which are critical for managing bandwidth and ensuring that high-priority traffic is delivered efficiently.

The KSZ9897STXI is designed with energy efficiency in mind, featuring Energy Efficient Ethernet (EEE) compliance as per the IEEE 802.3az standard. This not only optimizes power usage but also contributes to the overall reduction of operational costs and environmental impact.

For ease of management, the KSZ9897STXI includes comprehensive management interfaces, including an I²C/SPI bus interface for accessing internal registers, MIIM (MII Management Interface) for PHY management, and an SMBus for serialized management. These interfaces allow for seamless integration and control within a variety of system architectures.

In summary, the KSZ9897STXI from Microchip Technology is a versatile, high-performance managed switch that is well-suited for a range of applications that demand reliable network performance, security, and precision timing. Its advanced features and energy-efficient design make it a valuable addition to any network infrastructure.

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2455 $73.2455
2+ $70.7710 $141.5420
3+ $65.8220 $197.4660
4+ $63.3475 $253.3900
5+ $60.8730 $304.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess