EN
  • EN
  • DE

BQ500211ARGZTG4

Part No BQ500211ARGZTG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 744890-BQ500211ARGZTG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ500211ARGZTG4 CAD Model

Description

Introducing the BQ500211ARGZTG4 Wireless Power Transmitter from Texas Instruments

The BQ500211ARGZTG4 is a state-of-the-art wireless power transmitter controller designed by the renowned Texas Instruments. This sophisticated integrated circuit is engineered to facilitate seamless and efficient wireless power transfer in accordance with the Qi wireless charging standard, which is widely adopted for charging a variety of electronic devices.

This cutting-edge transmitter is housed in a compact 48-VQFN package, making it an ideal solution for space-constrained applications. It is primarily intended for use in fixed and portable charging bases, offering a versatile power solution for electronics such as smartphones, tablets, wearable devices, and other Qi-compatible gadgets.

Key Features of the BQ500211ARGZTG4:

  • Qi-Compliant: The BQ500211ARGZTG4 is fully compliant with the Wireless Power Consortium's Qi standard, ensuring interoperability with a wide range of devices.
  • Efficient Power Transfer: This transmitter controller offers high-efficiency power transfer, minimizing energy loss and ensuring devices are charged quickly and effectively.
  • Dynamic Power Limiting: With its dynamic power limiting capabilities, the BQ500211ARGZTG4 optimizes performance by adjusting power delivery based on the capacity of the power supply and the needs of the receiving device.
  • Foreign Object Detection: Safety is a top priority, and the inclusion of foreign object detection helps prevent power transfer when metal objects are present within the charging field, thereby reducing the risk of overheating or damage.
  • Advanced Communication: The transmitter includes sophisticated communication protocols to ensure proper identification and energy transfer to Qi-compliant receivers.

The BQ500211ARGZTG4 is not just a powerhouse in terms of functionality; it also simplifies the design process for engineers. Texas Instruments provides comprehensive support in the form of design tools, simulation models, and detailed datasheets, enabling designers to incorporate the BQ500211ARGZTG4 into their projects with confidence.

For manufacturers looking to implement wireless charging in their products, the BQ500211ARGZTG4 from Texas Instruments represents a reliable and efficient solution. Its combination of advanced features, compact form factor, and adherence to industry standards makes it a top choice for powering the next generation of wireless charging applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2586 $55.5516
14+ $7.5968 $106.3552
21+ $7.3594 $154.5474
29+ $7.1220 $206.5380
37+ $6.8846 $254.7302
49+ $6.1724 $302.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,564 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess