EN
  • EN
  • DE

BCR16PM-12LB

Part No BCR16PM-12LB
Manufacturer Renesas Electronics America
Catalog Triacs
Description Triac Medium Power Use (The product guaranteed maximum junction temperature of 150꼆C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1152318-BCR16PM-12LB
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR16PM-12LB CAD Model

Description

The BCR16PM-12LB is a silicon isolated type Triac manufactured by Renesas Electronics America. This device is designed for AC power control applications, offering reliable performance and efficient operation. It is part of Renesas's extensive range of power control solutions, known for their quality and durability.

Applications:

  • AC Power Switching
  • Solid State Relays (SSR)
  • Lighting Control
  • Motor Speed Control
  • Heater Control

Features:

  • High Surge Capability: Designed to withstand high inrush currents.
  • Isolation Voltage: Offers electrical isolation between the control and load circuits.
  • Low On-State Voltage: Minimizes power dissipation during operation.
  • High Commutation Capability: Ensures reliable switching in inductive loads.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved System Reliability: The high surge capability protects the Triac from damage due to overcurrent events.
  • Enhanced Safety: Isolation voltage provides increased safety for both users and equipment.
  • Energy Efficiency: Low on-state voltage reduces power losses, leading to more efficient energy usage.
  • Versatile Applications: Suitable for a wide range of AC power control applications.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The BCR16PM-12LB features a repetitive peak off-state voltage of 600V and a rated on-state current of 16A. The isolation voltage is typically 2500Vrms. It is commonly available in an isolated TO-220 package. This triac is designed for direct interface with microcontrollers or other control circuits, facilitating easy integration into various electronic systems. The gate trigger current is specified to ensure compatibility with standard logic-level signals. This triac offers a robust solution for AC power control, combining high performance with ease of use.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess