EN
  • EN
  • DE

BQ500410RGZR

Part No BQ500410RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PROTOTYPE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 819658-BQ500410RGZR
Ultra Librarian 3D Model Ultra Librarian BQ500410RGZR CAD Model

Description

Introducing the BQ500410RGZR Wireless Power Transmitter from Texas Instruments

The BQ500410RGZR is a cutting-edge wireless power transmitter controller designed by the renowned Texas Instruments. This state-of-the-art component is engineered to deliver a seamless and efficient wireless charging solution for a wide array of portable electronics, including smartphones, tablets, and other personal devices that support wireless power charging.

At the heart of the BQ500410RGZR's functionality is its compliance with the Wireless Power Consortium's Qi standard, which is the most widely adopted protocol for wireless power transfer. This ensures that the product is compatible with a vast ecosystem of Qi-certified devices, offering a high degree of versatility and user convenience.

The BQ500410RGZR operates on a single-chip solution, which simplifies the design process for manufacturers, allowing for a more compact and efficient implementation in end-user products. It supports both low-power (5W) and medium-power (up to 15W) applications, making it suitable for a broad range of devices with varying power requirements.

One of the standout features of the BQ500410RGZR is its Foreign Object Detection (FOD) capability. This safety mechanism ensures that the charging process is halted if a metal object is detected between the transmitter and receiver, preventing overheating or potential damage to the device.

The transmitter controller also boasts an impressive efficiency rating, which not only conserves energy but also minimizes heat generation during operation. This feature is critical for maintaining the longevity and safety of both the charging pad and the device being charged.

For developers and engineers, Texas Instruments provides comprehensive design support for the BQ500410RGZR, including evaluation modules, application notes, and a detailed datasheet. This support facilitates the integration of the transmitter into new designs, ensuring a smooth and successful product development cycle.

In summary, the BQ500410RGZR from Texas Instruments represents a sophisticated solution for wireless power transmission, offering compatibility with the Qi standard, versatile power options, advanced safety features, and high efficiency. It is an ideal choice for manufacturers looking to incorporate reliable and user-friendly wireless charging capabilities into their next-generation electronic devices.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7823 $52.6938
14+ $7.2060 $100.8840
22+ $6.9809 $153.5798
30+ $6.7557 $202.6710
39+ $6.5305 $254.6895
52+ $5.8549 $304.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess