EN
  • EN
  • DE

BQ500511ARHAT

Part No BQ500511ARHAT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS TRANSMITTER 40VQFN / Single Mode 5W Wireless Power Transmitter 40-Pin VQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Wireless Power Transmitter
Operating Supply Current 3.45mA
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 770371-BQ500511ARHAT
Popularity Medium
Supply and Demand Status Limited
Family Name bq500511A
Introduction Date July 19, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ500511ARHAT CAD Model

Description

The BQ500511ARHAT from Texas Instruments is a state-of-the-art wireless power controller designed for efficient and convenient inductive charging solutions. As a member of Texas Instruments' extensive portfolio of power management devices, this integrated circuit (IC) is specifically tailored for wireless power transfer in portable applications.

Key Features

  • Compliance with Qi Standard: The BQ500511ARHAT is fully compliant with the Wireless Power Consortium's Qi standard, ensuring compatibility with a wide range of Qi-certified devices.
  • Efficient Power Transfer: This IC is capable of delivering up to 15W of power, providing fast and efficient charging for devices that support wireless charging.
  • Foreign Object Detection: Safety is a priority, and the BQ500511ARHAT includes foreign object detection (FOD) to prevent heating of metal objects that could interfere with the charging process.
  • Adaptive Power Control: The device features adaptive power control, optimizing energy transfer and improving overall efficiency based on the power needs of the receiving device.
  • Advanced Thermal Management: The IC is designed with thermal management in mind, ensuring that the device operates within safe temperature ranges during operation.

Applications

The BQ500511ARHAT is versatile and can be used in various applications where wireless charging is desired. It is particularly well-suited for:

  • Smartphones and tablets
  • Portable medical devices
  • Wearable technology
  • Handheld industrial devices
  • Personal care appliances

Technical Specifications

With a wide input voltage range and an integrated 32-bit ARM Cortex-M0 processor, the BQ500511ARHAT is designed for flexible and intelligent control of the wireless power transfer process. The device is housed in a VQFN (Very Thin Quad Flat Non-leaded) package, which ensures a compact footprint suitable for space-constrained applications.

Conclusion

Overall, the BQ500511ARHAT from Texas Instruments represents a robust and advanced solution for designers looking to incorporate wireless charging into their products. Its adherence to industry standards, combined with its powerful feature set, makes it an ideal choice for a wide array of wireless power applications.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4849 $56.9094
13+ $7.7825 $101.1725
20+ $7.5393 $150.7860
28+ $7.2961 $204.2908
36+ $7.0529 $253.9044
48+ $6.3233 $303.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess