EN
  • EN
  • DE

BQ7694006DBT

Part No BQ7694006DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 9-15C 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TFSOP (0.173", 4.40mm Width)
Case / Package 44-TSSOP
Family Name BQ76940
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37790-5, -296-37790-5-ND, BQ7694006DBT-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913476-BQ7694006DBT
Ultra Librarian 3D Model Ultra Librarian BQ7694006DBT CAD Model

Description

Introducing the BQ7694006DBT Battery Monitor IC from Texas Instruments

The BQ7694006DBT is a state-of-the-art integrated circuit (IC) designed by Texas Instruments specifically for battery management solutions. Aimed at the rapidly growing energy storage and electric vehicle markets, this high-precision monitor IC is capable of catering to a wide array of applications, including 3-series to 15-series cell batteries.

At the heart of the BQ7694006DBT is its robust cell balancing and protection features that ensure the longevity and efficiency of lithium-ion battery packs. It supports a comprehensive set of safety functions such as overvoltage, undervoltage, overcurrent, short circuit, and overtemperature protection, which are crucial for maintaining the integrity and safety of the battery system.

This IC is not just about protection; it is also about precision. With its high-accuracy monitoring capability, the BQ7694006DBT provides detailed voltage and current measurements, enabling precise state-of-charge (SOC) and state-of-health (SOH) estimations. This level of precision is essential for maximizing the performance and lifecycle of the battery pack.

The BQ7694006DBT is equipped with an integrated 12-bit analog-to-digital converter (ADC) that ensures accurate cell voltage and current measurements. It also features a flexible UART and I2C interface for communication with a host controller, making it a versatile choice for various battery management system (BMS) architectures.

Designed with efficiency in mind, the BQ7694006DBT operates over a wide temperature range and comes in a compact 44-pin TSSOP package, making it an ideal choice for space-constrained applications. Its low power consumption also helps extend the overall battery life of the system it is managing.

In conclusion, the Texas Instruments BQ7694006DBT Battery Monitor IC is a sophisticated and reliable solution for advanced battery management. Its comprehensive protection features, high accuracy, and communication capabilities make it an indispensable component for developers looking to create safe, efficient, and high-performing battery-powered applications.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7639 $58.8195
11+ $9.6524 $106.1764
17+ $9.3508 $158.9636
23+ $9.0491 $208.1293
29+ $8.7475 $253.6775
39+ $7.8426 $305.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,729 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess