EN
  • EN
  • DE

BQ7695203PFBR

Part No BQ7695203PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-S TO 16-S HIGH-ACCURACY BATTER / Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry LiFePO4/Li-ion
Number of Cells 3 ~ 16
Fault Protection Over Temperature
Interface SPI
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ7695203PFBRDKR,296-BQ7695203PFBRTR,296-BQ7695203PFBRCT
Standard Package 1,000
Win Source Part Number 1320254-BQ7695203PFBR
Ultra Librarian 3D Model Ultra Librarian BQ7695203PFBR CAD Model

Description

Introducing the BQ7695203PFBR Battery Monitor IC from Texas Instruments

The BQ7695203PFBR is a state-of-the-art integrated circuit (IC) designed by Texas Instruments to provide comprehensive battery monitoring solutions. This advanced chip is specifically tailored for use in energy storage systems that require precise monitoring and protection for lithium-ion and lithium-polymer batteries. It is an ideal component for applications such as electric vehicles, portable energy storage, and backup power systems.

Key Features

  • High-Accuracy Monitoring: The BQ7695203PFBR offers precise measurements of voltage, current, and temperature, ensuring reliable operation of the battery pack and prolonging its lifespan.
  • Multiple Cell Support: This IC is capable of monitoring up to 16 series-connected battery cells, making it versatile for various battery configurations.
  • Robust Protection: It includes a range of safety features, such as overvoltage, undervoltage, overcurrent, and short-circuit protection, safeguarding the battery pack from potential damage.
  • Integrated Balancing: With an on-chip cell balancing function, the BQ7695203PFBR ensures that all cells within the battery pack charge evenly, maintaining performance and extending the battery's useful life.
  • Communication Interface: The device is equipped with an I2C and HDQ communication interface, allowing for easy integration with a microcontroller or processor for battery management system (BMS) communication.

Advanced Technology

The BQ7695203PFBR is built on Texas Instruments' proprietary technology, which ensures low power consumption and high efficiency. It operates over a wide temperature range, making it suitable for harsh environments. The IC’s compact form factor, available in a 32-pin TSSOP package, allows for a minimal footprint on the PCB, providing more space for other components.

Easy Integration

Integrating the BQ7695203PFBR into your design is straightforward, thanks to comprehensive support resources provided by Texas Instruments. These include detailed datasheets, application notes, and reference designs, which help to accelerate the development process and reduce time to market.

With its combination of precision, safety, and flexibility, the BQ7695203PFBR from Texas Instruments stands out as a superior battery monitoring solution for your next-generation energy storage systems.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6725 $51.3975
27+ $3.8338 $103.5126
41+ $3.7140 $152.2740
56+ $3.5942 $201.2752
72+ $3.4744 $250.1568
97+ $3.1150 $302.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess