EN
  • EN
  • DE

MAX15090BEWI+T

Part No MAX15090BEWI+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 28WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series VariableSpeed/BiLevel™
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 18V
Current - Output (Max) 12A
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 500 µA
Mounting Type Surface Mount
Package / Case 28-WFBGA, WLBGA
Supplier Device Package 28-WLP (2.07x3.53)
Base Product Number MAX15090
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 998925-MAX15090BEWI+T
Ultra Librarian 3D Model Ultra Librarian MAX15090BEWI+T CAD Model

Description

Maxim Integrated's MAX15090BEWI+T: A Compact, High-Efficiency Power Solution

The MAX15090BEWI+T from Maxim Integrated is a state-of-the-art power management IC that offers a compact and efficient solution for a wide range of applications. This versatile component integrates a slew of features to ensure stable and reliable operation in various electronic devices.

Key Features

  • High Integration: The MAX15090BEWI+T combines a MOSFET power switch, a power controller, and various protection features into a single package, reducing the number of external components required and simplifying the design process.
  • Efficiency: Designed for high-efficiency power conversion, this IC can help extend battery life in portable devices or reduce power loss in always-on applications.
  • Protection Circuits: It includes over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and longevity of the end product.
  • Compact Size: The MAX15090BEWI+T comes in a small 28-WLP (4x4) package, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and making it suitable for a diverse set of applications.

Applications

The MAX15090BEWI+T is designed to be versatile, finding its place in a multitude of electronic systems, such as:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial control systems
  • Point-of-load applications

Reliability and Performance

With Maxim Integrated's reputation for quality and performance, the MAX15090BEWI+T is built to deliver reliable power management. The integration of multiple protection features ensures that not only is the power management IC safeguarded, but it also contributes to the overall protection of the application it is used in. This makes the MAX15090BEWI+T a dependable choice for designers looking to enhance the efficiency and safety of their power systems.

Whether you are developing a new product or upgrading an existing one, the MAX15090BEWI+T offers a powerful combination of efficiency, compact size, and reliability, making it an excellent choice for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9865 $59.9460
9+ $12.2967 $110.6703
13+ $11.9124 $154.8612
18+ $11.5281 $207.5058
23+ $11.1439 $256.3097
31+ $9.9910 $309.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,825 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess