EN
  • EN
  • DE

BQ76952PFBR

Part No BQ76952PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT LIFEPO4/LI-ION 3-16C TQFP  /  Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Multi-Function Controller
Battery Chemistry LiFePO4/Li-ion
Number of Cells 3 ~ 16
Fault Protection Over Temperature
Interface I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number BQ76952
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ76952PFBRTR,296-BQ76952PFBRCT,296-BQ76952PFBRDKR
Standard Package 1,000
Win Source Part Number 958492-BQ76952PFBR
Ultra Librarian 3D Model Ultra Librarian BQ76952PFBR CAD Model

Description

The BQ76952PFBR is a cutting-edge battery monitor and protector integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This sophisticated device is engineered to provide high-accuracy monitoring and management for lithium-ion and lithium-polymer batteries, which are commonly used in portable electronics, electric vehicles, and energy storage systems.

As a member of TI's battery management system (BMS) product line, the BQ76952PFBR stands out for its precision and efficiency in ensuring the safety, longevity, and performance of multi-cell battery packs. It supports a wide range of battery configurations and is capable of monitoring up to 16 series-connected cells, making it a versatile choice for various applications.

Key Features

  • Cell Monitoring: Capable of precise voltage measurement for up to 16 series-connected cells, the BQ76952PFBR ensures balanced charging and discharging, which is critical for maintaining battery health and extending its lifespan.
  • Protection Functions: The device includes a robust set of protection features, such as overvoltage, undervoltage, overcurrent, short circuit, and overtemperature protections, safeguarding the battery pack from potential damage due to abnormal conditions.
  • Communication Interface: It offers a flexible communication interface through an I2C and UART port, enabling seamless integration with microcontrollers and other digital systems for comprehensive battery management.
  • Configurability: The BQ76952PFBR is highly configurable, allowing designers to tailor the device to the specific needs of their application, including setting thresholds for various protection features and adjusting charging and discharging parameters.
  • Integrated ADC: An integrated high-resolution analog-to-digital converter (ADC) provides accurate cell voltage and current measurements, facilitating precise state-of-charge (SOC) and state-of-health (SOH) estimations.

Applications

The BQ76952PFBR is ideal for a wide range of applications that demand reliable and efficient battery management. It is particularly well-suited for use in electric vehicles (EVs), e-bikes, energy storage systems, power tools, and any other system that relies on multi-cell lithium-ion or lithium-polymer battery packs.

With its robust feature set and configurability, the BQ76952PFBR from Texas Instruments represents a comprehensive solution for advanced battery monitoring and protection, ensuring safe operation and maximizing the performance of your battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess