EN
  • EN
  • DE

BQ771605DPJT

Part No BQ771605DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LIION 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (3x4)
Win Source Part Number 1024192-BQ771605DPJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ771605DPJT CAD Model

Description

Introducing the BQ771605DPJT Battery Protection IC by Texas Instruments

The BQ771605DPJT from Texas Instruments is an advanced single-cell lithium-ion battery protection integrated circuit designed to ensure the safety and longevity of rechargeable battery systems. This high-precision device is tailored for use in a variety of applications, including portable electronics, power tools, and other battery-powered gadgets where safety and reliability are of paramount importance.

At the heart of the BQ771605DPJT is its robust cell protection capabilities. It provides essential safeguards against overcharge, over-discharge, and overcurrent conditions that could potentially harm the battery or the device it powers. The protection IC achieves this through its precise voltage and current monitoring functions, which are critical for maintaining the battery within its safe operating area.

One of the standout features of the BQ771605DPJT is its programmable overcurrent protection threshold. This allows designers to tailor the protection settings to the specific needs of their application, ensuring optimal performance and safety. Additionally, the IC includes a delay timer that is also programmable, offering further customization to prevent false triggering from transient conditions.

The BQ771605DPJT is designed with a low quiescent current, which is vital for minimizing power consumption when the battery is in standby mode. This contributes to longer battery life and improved energy efficiency. The device also includes a high-accuracy voltage detection circuit, ensuring reliable operation and protection throughout the battery's lifespan.

For ease of integration, the BQ771605DPJT comes in a compact, surface-mount PowerPAD™ MSOP-10 package, which is highly suited for space-constrained applications. Its small footprint and low profile design make it an excellent choice for portable electronics where board space is at a premium.

In summary, the BQ771605DPJT from Texas Instruments is a sophisticated solution for single-cell lithium-ion battery protection. It offers a combination of precise monitoring, programmable protection features, and low power consumption, all encapsulated in a space-efficient package, making it an ideal choice for a wide range of battery-powered applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2352 $55.5840
100+ $1.0135 $101.3500
155+ $0.9819 $152.1945
215+ $0.9502 $204.2930
275+ $0.9185 $252.5875
365+ $0.8235 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,494 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess