EN
  • EN
  • DE

BQ771800DPJT

Part No BQ771800DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Overvoltage Protection for 2-Series to 5-Series Cell Li-Ion Batteries with Internal Delay Timer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (3x4)
Win Source Part Number 1154398-BQ771800DPJT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ7718
Introduction Date December 11, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ771800DPJT CAD Model

Description

The BQ771800DPJT is a cutting-edge overvoltage protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to safeguard lithium-ion batteries from overvoltage conditions, ensuring the longevity and reliability of battery-powered applications.

Key Features

  • Voltage Protection: The device offers precise overvoltage protection for single-cell lithium-ion or lithium-polymer batteries, with a threshold voltage accuracy of ±25 mV at 25°C.
  • Adjustable Delay Time: It includes programmable delay times for overvoltage protection, allowing designers to tailor the device's response to specific application requirements.
  • Low Quiescent Current: The BQ771800DPJT boasts a low quiescent current, which is crucial for battery-powered applications where power efficiency is paramount.
  • Temperature Range: This device operates over a wide temperature range from -40°C to 85°C, making it suitable for various operating environments.
  • Package Type: It is available in a compact 8-pin WSON package, facilitating integration into space-constrained designs.

Applications

The BQ771800DPJT is ideal for a range of applications that require reliable overvoltage protection. It is commonly used in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Power tools that require robust battery protection mechanisms
  • Medical devices where safety and reliability are critical
  • Uninterruptible power supplies (UPS) and energy storage systems

Quality and Reliability

As with all Texas Instruments products, the BQ771800DPJT is designed to meet high standards of quality and reliability. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications.

Ordering Information

The BQ771800DPJT can be ordered through Texas Instruments' official website or authorized distributors. For detailed product specifications, technical documents, and support resources, customers can access the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Lowest to $37.2795

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6130 $52.1050
200+ $0.5030 $100.6000
310+ $0.4873 $151.0630
425+ $0.4716 $200.4300
550+ $0.4559 $250.7450
735+ $0.4087 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,750 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess