EN
  • EN
  • DE

SN6507DGQRQ1

Part No SN6507DGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE LOW-EMISSION 36-V PUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202768-SN6507DGQRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Applications Transformer Driver
Current - Supply 3mA
Voltage - Supply 3V ~ 36V
Operating Temperature -55°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian SN6507DGQRQ1 CAD Model

Description

The SN6507DGQRQ1 is a state-of-the-art, high-performance transformer driver for isolated power supplies, manufactured by the renowned Texas Instruments. This innovative component is specifically designed to facilitate efficient power transfer to isolated circuits, making it an ideal solution for a wide range of applications, including medical, industrial, and telecommunications systems.

Key Features

  • Push-Pull Driver: The SN6507DGQRQ1 operates as a push-pull driver, ensuring robust and reliable operation with minimal external components.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 5V, this device is versatile and can accommodate various power supply configurations.
  • High-Frequency Operation: The device supports switching frequencies up to 1MHz, allowing for the use of small, low-profile transformers.
  • Low Power Consumption: Its low quiescent current and high efficiency make it an energy-saving choice for battery-powered applications.
  • Thermal Shutdown: The integrated thermal shutdown feature ensures the device operates within safe temperature ranges, providing additional protection to the system.

Applications

The SN6507DGQRQ1's versatility and performance make it suitable for a variety of applications, including:

  • Isolated sensor interfaces
  • Industrial process control
  • Medical equipment
  • Isolated data communication

Quality and Reliability

As with all Texas Instruments products, the SN6507DGQRQ1 is built to the highest quality standards. It is designed to meet the rigorous demands of automotive and industrial environments, ensuring long-term reliability and performance.

Package and Availability

The SN6507DGQRQ1 is available in a compact, surface-mount MSOP-10 package, providing a space-efficient solution for PCB designs. The device is readily available through Texas Instruments' distribution channels, ensuring easy access for engineers and procurement professionals.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7682 $52.7548
33+ $3.0919 $102.0327
51+ $2.9953 $152.7603
69+ $2.8987 $200.0103
90+ $2.8020 $252.1800
120+ $2.5122 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess