EN
  • EN
  • DE

BQ771803DPJR

Part No BQ771803DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771803
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571711-BQ771803DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771803DPJR CAD Model

Description

Introducing the BQ771803DPJR Battery Protector by Texas Instruments

The BQ771803DPJR is a cutting-edge battery protection device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced chip is engineered to provide high-precision overvoltage protection for lithium-ion batteries, which are widely used in portable electronics, electric vehicles, and energy storage systems. The BQ771803DPJR ensures that your battery operates within its safe voltage range, thereby extending its lifespan and maintaining its performance.

Key Features of the BQ771803DPJR:

  • High Accuracy: The device offers an impressive overvoltage detection threshold accuracy of ±5 mV, ensuring precise control over battery charging and discharging processes.
  • Configurable Voltage Thresholds: Users can tailor the overvoltage protection threshold to meet the specific needs of their battery system, providing flexibility in various applications.
  • Low Power Consumption: With its ultra-low quiescent current, the BQ771803DPJR minimizes power drain from the battery when in standby mode, contributing to the overall energy efficiency of the system.
  • Robust Protection Features: The device is equipped with built-in protection against overcurrent and short-circuit conditions, ensuring the safety and reliability of the battery system.
  • Wide Operating Temperature Range: It is designed to operate effectively over a broad temperature range, making it suitable for use in various environmental conditions.

Applications:

The BQ771803DPJR is ideal for a wide range of applications where battery safety and longevity are of paramount importance. It is particularly well-suited for:

  • Smartphones and tablets
  • Laptop and notebook computers
  • Power tools and handheld devices
  • Energy storage systems
  • Electric vehicles and e-bikes

With its high level of integration and protection, the BQ771803DPJR from Texas Instruments is an essential component for any battery management system. It ensures that your devices are safeguarded against potentially damaging voltage levels, while also helping to maximize the operational efficiency and longevity of your lithium-ion batteries.

For more information and to view detailed specifications, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2353 $55.5885
100+ $1.0136 $101.3600
155+ $0.9819 $152.1945
215+ $0.9502 $204.2930
275+ $0.9186 $252.6150
365+ $0.8235 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,570 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess