EN
  • EN
  • DE

BQ771808DPJR

Part No BQ771808DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771808
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852777-BQ771808DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771808DPJR CAD Model

Description

Product Overview: Texas Instruments BQ771808DPJR

The Texas Instruments BQ771808DPJR is a cutting-edge battery protection device designed to ensure the safety and longevity of lithium-ion batteries in various applications. This advanced integrated circuit (IC) is specifically engineered to provide overvoltage protection for single-cell battery packs, a critical feature for preventing battery damage and potential safety hazards.

Key Features

  • Overvoltage Protection: The BQ771808DPJR offers precise overvoltage protection, which is crucial for preventing the overcharging of lithium-ion cells, thus enhancing battery life and ensuring user safety.
  • High Accuracy: With a high voltage threshold accuracy, the device can detect and respond to overvoltage conditions with exceptional precision.
  • Low Power Consumption: Designed to be energy-efficient, the BQ771808DPJR consumes minimal power, making it suitable for battery-powered applications where power conservation is essential.
  • Controlled Delay Times: The device features programmable delay times for overvoltage protection, allowing designers to tailor the protection to the specific needs of their application.
  • Compact Package: Housed in a small 8-pin SON package, the BQ771808DPJR is ideal for space-constrained applications.

Applications

The Texas Instruments BQ771808DPJR is versatile and can be used in a wide range of applications, including:

  • Portable electronics such as smartphones, tablets, and laptops
  • Power tools and handheld devices
  • Medical devices requiring reliable battery management
  • Uninterruptible power supplies (UPS)
  • Electric vehicles and e-bikes

Benefits

Integrating the BQ771808DPJR into your battery management system offers numerous benefits:

  • Enhanced safety features reduce the risk of battery failure and potential accidents.
  • Improved battery reliability and performance extend the usable life of the battery pack.
  • Compact design enables integration into small form factor devices without compromising on protection capabilities.
  • Easy to integrate with existing battery management systems, facilitating a streamlined design process.

In conclusion, the Texas Instruments BQ771808DPJR is a highly reliable and efficient solution for overvoltage protection in lithium-ion batteries, offering precision, low power consumption, and flexibility in a compact form factor, making it an excellent choice for a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4162 $52.0250
295+ $0.3415 $100.7425
455+ $0.3308 $150.5140
625+ $0.3202 $200.1250
810+ $0.3095 $250.6950
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,070 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess