EN
  • EN
  • DE

BQ771817DPJR

Part No BQ771817DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection for 2-Series to 5-Series Cell Li-Ion Batteries with Internal Delay Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805235-BQ771817DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771817DPJR CAD Model

Description

Introducing the BQ771817DPJR from Texas Instruments

The BQ771817DPJR is a state-of-the-art overvoltage protection device from Texas Instruments, designed to ensure the safety and longevity of lithium-ion battery packs. This integrated circuit is part of TI's extensive range of battery management solutions, and it is specifically engineered to protect single-cell and multi-cell battery packs from overvoltage conditions.

Key Features

  • Precision Overvoltage Protection: The device offers a high level of accuracy in monitoring and controlling the voltage threshold, ensuring that your battery remains within safe operating limits.
  • Low Power Consumption: With its low quiescent current, the BQ771817DPJR contributes to the overall energy efficiency of the battery management system, which is crucial for portable and wearable devices.
  • Configurable Delay Times: Users can set the delay times for overvoltage protection, allowing for flexibility in different application requirements and ensuring that transient conditions do not trigger unnecessary protection.
  • High-Voltage Capability: Designed to withstand and manage high-voltage scenarios, this device is suitable for a variety of battery pack configurations.
  • Compact Footprint: The BQ771817DPJR comes in a small, surface-mount package, making it ideal for space-constrained applications.

Applications

The versatility of the BQ771817DPJR makes it an excellent choice for a wide array of applications including:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Power tools and handheld devices requiring rechargeable battery packs
  • Medical devices where safety and reliability are paramount
  • Electric vehicles and e-bikes that demand robust battery protection

With the BQ771817DPJR, Texas Instruments continues its tradition of providing innovative, reliable, and high-performance components. Whether you're developing a new product or upgrading an existing one, the inclusion of this overvoltage protection device can significantly enhance the safety features of your lithium-ion battery management system. Protect your investment and ensure peace of mind with the BQ771817DPJR, a testament to Texas Instruments' commitment to excellence in power management technology.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2648 $50.3120
465+ $0.2173 $101.0445
715+ $0.2105 $150.5075
985+ $0.2037 $200.6445
1,270+ $0.1969 $250.0630
1,700+ $0.1765 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,730 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess