EN
  • EN
  • DE

BQ7790502PWR

Part No BQ7790502PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name BQ7790502
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48501-6, 296-48501-1, 296-48501-2, BQ7790502PWR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913484-BQ7790502PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790502PWR CAD Model

Description

Introducing the BQ7790502PWR Battery Management IC from Texas Instruments

The BQ7790502PWR is a state-of-the-art battery management integrated circuit (IC) designed by Texas Instruments to provide a comprehensive solution for lithium-ion and lithium-polymer battery protection. This advanced IC is tailored for use in a wide range of applications, including portable electronics, power tools, and energy storage systems, where safety and reliability are paramount.

At the heart of the BQ7790502PWR lies its robust protection features. The IC offers multiple levels of safety for overvoltage, undervoltage, overcurrent, and short-circuit conditions, ensuring that the battery operates within its safe operating area. This is critical for preserving the longevity of the battery and preventing potential hazards associated with battery malfunctions.

The IC is housed in a compact TSSOP-30 package, which allows for a minimal footprint on the PCB and is ideal for space-constrained applications. Despite its small size, the BQ7790502PWR does not compromise on performance, offering high accuracy voltage and current monitoring to ensure precise control and management of the battery system.

One of the key features of the BQ7790502PWR is its flexibility. It supports configurations for multiple cells in series, making it adaptable to various battery pack designs. This versatility, combined with its ability to operate over a wide temperature range, makes the BQ7790502PWR an excellent choice for battery protection in a diverse array of environments and conditions.

Furthermore, the BQ7790502PWR incorporates an I2C interface for communication with a host controller. This allows for customization of the protection parameters and provides real-time monitoring of the battery status, which can be critical for applications requiring precise battery management and diagnostics.

Overall, the BQ7790502PWR from Texas Instruments represents a comprehensive battery protection solution that integrates advanced features with high reliability. Its combination of protection capabilities, compact design, and communication interface makes it a top choice for engineers and designers looking to enhance the safety and performance of their battery-powered applications.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0838 $54.1900
115+ $0.8893 $102.2695
175+ $0.8615 $150.7625
240+ $0.8337 $200.0880
315+ $0.8060 $253.8900
420+ $0.7226 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess