EN
  • EN
  • DE

BQ7790509PWR

Part No BQ7790509PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP / Battery Battery Protection IC Lithium Ion 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ7790509
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50993-1,296-50993-2,296-50993-6,2156-BQ7790509PWR,BQ7790509PWR-ND,TEXTISBQ7790509PWR
Standard Package 2,000
Win Source Part Number 1164351-BQ7790509PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790509PWR CAD Model

Description

The BQ7790509PWR is a sophisticated battery protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is engineered to provide comprehensive safety features for lithium-ion and lithium-polymer battery packs, ensuring reliable operation and longevity of the batteries it serves.

Key Features

  • Voltage Protection: The BQ7790509PWR offers a high level of voltage protection for single-cell to five-cell battery packs. It monitors individual cell voltages and ensures they remain within safe operating limits, preventing overcharge, over-discharge, and cell imbalance.
  • Current Sensing: This device includes an integrated current sense amplifier, enabling precise monitoring of charge and discharge currents. This feature helps to prevent damage caused by current extremes, such as short circuits or overcurrent conditions.
  • Temperature Monitoring: With built-in temperature monitoring capabilities, the BQ7790509PWR can detect and respond to abnormal temperature conditions, reducing the risk of thermal runaways and enhancing the safety of battery operations.
  • Configurable Protection Settings: Manufacturers can configure the protection settings of the BQ7790509PWR to match the specific requirements of their battery pack designs, offering a versatile solution for a wide range of applications.

Applications

The BQ7790509PWR is ideal for use in a variety of battery-powered devices, including:

  • Power tools
  • Electric bicycles and scooters
  • Portable consumer electronics
  • Energy storage systems

Technical Specifications

The device is housed in a TSSOP (Thin Shrink Small Outline Package) with a power pad for enhanced thermal performance. It operates over a wide temperature range, making it suitable for use in diverse environmental conditions. The BQ7790509PWR also features low quiescent current, contributing to the overall energy efficiency of the battery pack.

Conclusion

With its robust protection features and configurable settings, the BQ7790509PWR from Texas Instruments is a reliable choice for safeguarding lithium-based battery packs. Its advanced monitoring and control capabilities make it an essential component for any application where battery safety and performance are of utmost importance.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to €5.4356
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to €2.7282
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to €3.8100
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to €5.9817
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to €2.1147
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to €0.7304

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.7590 €45.5403
130+ €0.7110 €92.4242
200+ €0.6869 €137.3862
285+ €0.6390 €182.1069
370+ €0.6149 €227.5303
465+ €0.5909 €274.7787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,450 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess