EN
  • EN
  • DE

BQ7790512PWR

Part No BQ7790512PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name BQ7790512
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50465-6, BQ7790512PWR-ND, 296-50465-1, 296-50465-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913487-BQ7790512PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790512PWR CAD Model

Description

Introducing the BQ7790512PWR Battery Protection Device from Texas Instruments

The BQ7790512PWR by Texas Instruments is a state-of-the-art battery protection device designed to deliver unparalleled safety features for lithium-ion battery packs. This IC is an integral component for applications that require high-reliability battery management, such as electric vehicles, portable electronics, and energy storage systems.

The device is housed in a compact TSSOP package, which allows for space-efficient designs. Its primary function is to protect lithium-ion battery cells from damage due to overcharging, over-discharging, short-circuiting, and overcurrent conditions. The BQ7790512PWR achieves this through a series of voltage, current, and temperature checks, ensuring the battery operates within safe parameters.

One of the key features of the BQ7790512PWR is its multiple programmable protection thresholds. Designers can set precise voltage and current limits tailored to the specific requirements of their battery pack. This customization ensures optimal performance and longevity of the battery cells. Additionally, the device offers a pre-charge function, which is essential for safely charging deeply discharged cells.

The BQ7790512PWR also boasts an internally trimmed reference voltage, which provides high accuracy in monitoring cell voltages. This precision is critical in maintaining the balance and overall health of the battery pack. With an integrated temperature sensor interface, the device can also monitor the battery's thermal conditions, adding another layer of protection against extreme temperatures that could lead to battery damage or failure.

Communication with the host system is facilitated through a robust I2C interface, enabling the system to access real-time data on the battery's status and configure the protection parameters on the fly. This feature enhances the BQ7790512PWR's ability to respond rapidly to changing conditions and maintain the safety and efficiency of the battery pack.

In summary, the BQ7790512PWR from Texas Instruments is a highly advanced battery protection device that offers customizable protection features, high accuracy, and real-time communication capabilities. It is an essential component for any application that demands the highest level of safety and performance from its lithium-ion battery packs.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0630 $53.1500
115+ $0.8722 $100.3030
180+ $0.8450 $152.1000
245+ $0.8177 $200.3365
320+ $0.7905 $252.9600
425+ $0.7087 $301.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,553 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess