EN
  • EN
  • DE

BQ7791502PWR

Part No BQ7791502PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 24TSSOP  /  Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number BQ7791502
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ7791502PWRTR,296-BQ7791502PWRDKR,296-BQ7791502PWRCT
Standard Package 2,000
Win Source Part Number 1200885-BQ7791502PWR
Ultra Librarian 3D Model Ultra Librarian BQ7791502PWR CAD Model

Description

Introducing the Texas Instruments BQ7791502PWR Battery Protection Device

The Texas Instruments BQ7791502PWR is a cutting-edge battery protection device designed to offer robust safeguarding for lithium-ion batteries in various applications. This advanced integrated circuit (IC) is tailored to ensure the safe operation of multi-cell battery packs, which are commonly used in portable electronics, electric vehicles, and energy storage systems.

Key Features of BQ7791502PWR

  • Multi-Cell Protection: The BQ7791502PWR can manage and protect battery packs with up to 5 series-connected cells, ensuring that each cell operates within its safe voltage range.
  • Voltage Monitoring: This device features precision voltage monitoring, which is crucial for maintaining the health and longevity of the battery pack by preventing overcharge and over-discharge conditions.
  • Integrated Cell Balancing: To maximize the battery pack's performance and lifespan, the BQ7791502PWR incorporates cell balancing functionality that equalizes the charge across all cells.
  • Low Power Consumption: Designed with energy efficiency in mind, this protection IC consumes minimal power, which is particularly beneficial for battery-powered applications where energy conservation is paramount.
  • Configurable Protection Settings: Users can configure the protection thresholds for overvoltage, undervoltage, and overcurrent according to the specific requirements of their application.

Applications

The versatility of the BQ7791502PWR makes it suitable for a wide range of applications, including:

  • Consumer electronics such as laptops, tablets, and power tools
  • Electric and hybrid electric vehicles
  • Energy storage systems
  • Uninterruptible power supplies (UPS)

Package and Availability

The BQ7791502PWR comes in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, making it easy to integrate into space-constrained designs. Texas Instruments provides this device in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process.

For designers and engineers looking to enhance the safety and performance of their battery-powered systems, the Texas Instruments BQ7791502PWR offers a reliable and sophisticated solution that combines high-level protection with ease of use and configurability.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9537 $50.7962
63+ $1.6030 $100.9890
97+ $1.5529 $150.6313
134+ $1.5028 $201.3752
173+ $1.4528 $251.3344
231+ $1.3025 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess