EN
  • EN
  • DE

BQ78350DBT-R1A

Part No BQ78350DBT-R1A
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 3-15C 30TSSOP  /  Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tube
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 15
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ78350
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ78350DBT-R1A
Standard Package 60
Win Source Part Number 1145672-BQ78350DBT-R1A
Ultra Librarian 3D Model Ultra Librarian BQ78350DBT-R1A CAD Model

Description

The BQ78350DBT-R1A is a sophisticated battery management device designed by Texas Instruments to complement a wide range of lithium-based battery chemistries and applications. This advanced product is specifically engineered to work in conjunction with the BQ769x0 family of Analog Front End (AFE) devices to provide a comprehensive solution for battery monitoring and protection.

Key Features

  • Advanced Battery Management: The BQ78350DBT-R1A offers robust algorithms for cell balancing, state-of-charge (SOC) estimation, and state-of-health (SOH) monitoring, ensuring optimal performance and longevity of the battery pack.
  • Multiple Chemistry Support: This device is versatile and supports various lithium-ion chemistries, including LiCoO2, LiMn2O4, LiNiMnCoO2, and LiFePO4, making it suitable for a broad range of applications.
  • Protection Features: It provides multiple layers of protection, including overvoltage, undervoltage, overcurrent, and temperature monitoring, safeguarding the battery pack from hazardous operating conditions.
  • Communication Interface: The BQ78350DBT-R1A is equipped with an I2C and HDQ communication interface for seamless integration with external controllers and systems.
  • Configurable Settings: Manufacturers can configure the device to meet specific application requirements, ensuring flexibility and adaptability.

Applications

Designed to cater to a diverse set of applications, the BQ78350DBT-R1A is ideal for use in portable electronics, electric vehicles, e-bikes, energy storage systems, and other devices requiring reliable battery management. Its precision in monitoring and protection makes it an indispensable component for any high-performance battery system.

Technical Specifications

Parameter Value Manufacturer Texas Instruments Product Category Battery Management RoHS Compliant Package / Case 30-TFSOP Mounting Style SMD/SMT

Overall, the BQ78350DBT-R1A from Texas Instruments represents a powerful and flexible solution for modern battery management requirements, ensuring safety, reliability, and efficiency in a variety of battery-powered applications.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5696 $57.4176
13+ $7.8520 $102.0760
20+ $7.6066 $152.1320
28+ $7.3612 $206.1136
36+ $7.1159 $256.1724
48+ $6.3797 $306.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess