EN
  • EN
  • DE

BQ8030ADBT

Part No BQ8030ADBT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378006-BQ8030ADBT
Ultra Librarian 3D Model Ultra Librarian BQ8030ADBT CAD Model

Description

Introducing the Texas Instruments BQ8030ADBT Battery Monitor IC

The Texas Instruments BQ8030ADBT is a sophisticated integrated circuit designed to provide comprehensive monitoring and protection for single-cell lithium-ion or lithium-polymer batteries. This high-performance chip is an essential component for applications that require precise battery management, such as portable consumer electronics, medical devices, and handheld industrial equipment.

Key Features

  • Accurate Voltage Monitoring: The BQ8030ADBT ensures precise voltage measurements, which is critical for maintaining the longevity and reliability of the battery.
  • Battery Protection: It features multiple protection mechanisms, including overcharge, over-discharge, short-circuit, and over-current protection to safeguard the battery from hazardous operating conditions.
  • Gas Gauge Capability: With its integrated gas gauge function, it can provide detailed information about the battery's state-of-charge (SOC), allowing for better user experience and optimized battery utilization.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ8030ADBT operates with minimal power draw, thereby preserving battery life.
  • Data Communication: The device supports the System Management Bus (SMBus) interface, enabling communication with the host system for real-time battery status updates.
  • High-Level Integration: This IC integrates several functionalities into one package, reducing the need for additional components and simplifying the design of the battery management system.

Applications

The versatility of the BQ8030ADBT makes it suitable for a wide array of applications. It is particularly beneficial in scenarios where accurate battery monitoring is crucial to the device's performance and user safety. Some of the typical applications include:

  • Smartphones and Tablets
  • Laptop and Notebook Computers
  • Portable Medical Devices
  • Handheld GPS Units
  • Wireless Headsets and Wearable Technology

With the Texas Instruments BQ8030ADBT Battery Monitor IC, designers and engineers can ensure their products offer reliable battery performance, sophisticated monitoring, and robust protection. This IC is not just a component; it's a cornerstone for any advanced battery-powered solution.

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9121 $50.1655
135+ $0.7484 $101.0340
210+ $0.7251 $152.2710
290+ $0.7017 $203.4930
370+ $0.6783 $250.9710
495+ $0.6081 $301.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,725 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess