EN
  • EN
  • DE
  • IT

BUF08822AIPWR

Part No BUF08822AIPWR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1212+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713839-BUF08822AIPWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF08822AIPWR CAD Model

Description

The BUF08822AIPWR is a high-quality, precision voltage buffer from Texas Instruments, designed to provide excellent performance for a wide range of applications. This buffer is part of TI's extensive line of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • High Output Drive: The BUF08822AIPWR is capable of driving high output currents, making it suitable for driving heavy loads without compromising signal integrity.
  • Low Distortion: It offers low harmonic distortion and noise, which ensures a clean and stable signal for precision applications.
  • Wide Supply Range: This device can operate over a broad supply voltage range, accommodating various power requirements and enhancing its versatility across different systems.
  • Robust Output Protection: The buffer includes output short-circuit protection, safeguarding it against potential damage from output fault conditions.
  • Power-On Reset: With an integrated power-on reset feature, the BUF08822AIPWR ensures reliable start-up and operation every time it is powered on.

Applications

The BUF08822AIPWR is ideal for a range of applications, including:

  • Professional audio equipment
  • Test and measurement systems
  • Data acquisition systems
  • Analog-to-digital converters
  • Industrial automation

Technical Specifications

With its advanced specifications, the BUF08822AIPWR stands out as a top choice for designers and engineers:

  • Package: The device is available in a TSSOP (Thin Shrink Small Outline Package) format, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring performance in harsh environments.
  • RoHS Compliant: Texas Instruments is committed to environmental sustainability, and the BUF08822AIPWR is RoHS compliant, minimizing the use of hazardous substances in its construction.

In summary, the BUF08822AIPWR from Texas Instruments is a robust, high-performance voltage buffer that offers reliability and precision for demanding applications. Its combination of features and technical specifications make it a versatile choice for engineers looking to enhance their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $246.2491 $246.2491
2+ $220.7750 $441.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess