EN
  • EN
  • DE

CC1020LRSSR

Part No CC1020LRSSR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description PROTOTYPE / IC RF TxRx Only General ISM < 1GHz 402MHz ~ 470MHz, 804MHz ~ 960MHz 32-VQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Protocol -
Modulation FSK, GFSK, OOK
Frequency 402MHz ~ 470MHz, 804MHz ~ 960MHz
Data Rate (Max) 153.6kBaud
Power - Output 10dBm
Sensitivity -118dBm
Memory Size -
Serial Interfaces SPI, UART
GPIO 1
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 19.9mA
Current - Transmitting 12.3mA ~ 27.1mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (7x7)
Base Product Number CC1020
Win Source Part Number 1356118-CC1020LRSSR
Ultra Librarian 3D Model Ultra Librarian CC1020LRSSR CAD Model

Description

Introducing the Texas Instruments CC1020LRSSR

The Texas Instruments CC1020LRSSR is a state-of-the-art, low-power RF transceiver designed for the 402-470 MHz and 804-940 MHz frequency bands. This versatile component is an ideal choice for a wide range of applications such as industrial, scientific, and medical (ISM) band systems, wireless alarm and security systems, automated meter reading, and home automation.

Key Features

  • Frequency Bands: The CC1020LRSSR operates in the 402-470 MHz and 804-940 MHz bands, making it suitable for use in a variety of geographic regions and applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is an excellent choice for battery-powered devices, helping to extend operational life and reduce maintenance costs.
  • High Sensitivity: With its high sensitivity, the CC1020LRSSR ensures reliable communication even in environments with weak signal strength, which is critical for robust and dependable wireless solutions.
  • Programmable Data Rate: The transceiver supports a programmable data rate from 1.2 to 153.6 kbps, providing flexibility to accommodate different communication needs and optimize the balance between speed and range.
  • Integrated Analog-to-Digital Converter (ADC): An integrated ADC allows for the direct conversion of analog signals, simplifying the design of connected systems and reducing the need for external components.

Advanced Functionality

The CC1020LRSSR also boasts an array of advanced features that enhance its performance and ease of use. These include frequency hopping capability for improved communication security and interference avoidance, an automatic frequency control (AFC) function that helps maintain the frequency accuracy, and a temperature sensor for monitoring and compensating for temperature variations.

Applications

With its flexibility and high performance, the Texas Instruments CC1020LRSSR is suitable for a broad range of applications. It is particularly well-suited for wireless communication systems that require long-range data transmission, low power consumption, and reliable operation in diverse environmental conditions.

Whether you are developing a smart metering solution, a secure wireless alarm system, or a sophisticated home automation platform, the CC1020LRSSR provides the technical capabilities and reliability that modern wireless applications demand.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess