EN
  • EN
  • DE

CC1021RSST

Part No CC1021RSST
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM / CC1021 Single Chip Low Power RF Transceiver for Narrowband Systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx Only
RF Family/Standard General ISM
Frequency 402MHz ~ 470MHz, 804MHz ~ 960MHz
Data Rate (Maximum) 153.6kBaud
Power - Output 5dBm
Sensitivity -109dBm
Serial Interfaces SPI, UART
GPIO 1
Operating Supply Voltage 2.3 V ~ 3.6 V
Current - Receiving 19.9mA
Current - Transmitting 12.3mA ~ 27.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VQFN Exposed Pad
Win Source Part Number 771252-CC1021RSST
Popularity Medium
Supply and Demand Status Limited
Family Name CC1021
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1021RSST CAD Model

Description

The CC1021RSST is a highly integrated and feature-rich RF transceiver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive range of RF and wireless offerings, catering to the growing demand for reliable and efficient wireless communication in various applications.

Key Features

  • Frequency Range: The CC1021RSST operates in the 402-470 MHz and 804-940 MHz frequency bands, making it suitable for a wide range of applications in industrial, scientific, and medical (ISM) bands.
  • Modulation: It supports various modulation schemes including 2-FSK, GFSK, and ASK/OOK, providing flexibility in designing communication systems.
  • High Sensitivity: With a high sensitivity of up to -110 dBm, this transceiver ensures reliable communication over extended distances, even in noisy environments.
  • Low Power Consumption: The CC1021RSST is optimized for low-power applications, making it ideal for battery-operated devices, with various power-down modes to conserve energy when not in active use.
  • Programmable Data Rate: It offers a programmable data rate from 1.2 to 153.6 kbps, allowing for customization based on specific application requirements.

Applications

The CC1021RSST is versatile and can be used in a multitude of applications, including but not limited to:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Wireless meter reading
  • Alarm and security systems

Design Support

Texas Instruments provides comprehensive design support for the CC1021RSST, including detailed datasheets, application notes, and reference designs. TI's online resources and community forums are also available to assist developers in integrating this transceiver into their projects efficiently.

Quality and Reliability

As with all Texas Instruments products, the CC1021RSST is manufactured to the highest quality standards, ensuring robust performance and reliability for the lifetime of your application. TI's commitment to quality makes the CC1021RSST a trusted choice for engineers and designers around the globe.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6316 $62.5264
8+ $12.8260 $102.6080
13+ $12.4252 $161.5276
17+ $12.0244 $204.4148
22+ $11.6235 $255.7170
29+ $10.4211 $302.2119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess