EN
  • EN
  • DE

CC1100-RTY1

Part No CC1100-RTY1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Low-Power Sub- 1 GHz RF Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, ASK, GFSK, MSK, OOK
Frequency 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 10dBm
Sensitivity -111dBm
Serial Interfaces SPI
GPIO 1
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 13.9mA ~ 15.9mA
Current - Transmitting 12.3mA ~ 31.1mA
Operating Temperature Range -40°C ~ 85°C
Package 20-VFQFN Exposed Pad
Win Source Part Number 1159394-CC1100-RTY1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CC1100
Introduction Date April 25, 2005
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC1100-RTY1 CAD Model

Description

Product Overview: CC1100-RTY1

The CC1100-RTY1 is a high-performance, low-power RF transceiver designed by Texas Instruments for use in the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands. This versatile device is engineered to facilitate robust wireless communication for a wide array of applications, including industrial, home automation, and consumer electronics. With its exceptional range and reliability, the CC1100-RTY1 is an ideal choice for systems requiring efficient data exchange over the RF spectrum.

Key Features

  • Frequency Bands: Supports multiple frequency bands, making it suitable for a variety of geographic regions and standards.
  • Modulation Formats: Offers flexible modulation formats including 2-FSK, 4-FSK, GFSK, MSK, OOK, and ASK, allowing for customization to specific communication needs.
  • Low Power Consumption: Designed for battery-operated devices, the CC1100-RTY1 ensures minimal power usage in both active and sleep modes, which is crucial for long-term deployment without frequent maintenance.
  • High Sensitivity: Provides excellent receiver sensitivity, resulting in extended range and improved link robustness, which is essential for reliable data transmission in challenging environments.
  • Data Rate: Supports a wide range of data rates from 1.2 to 500 kbps, giving developers the flexibility to optimize for speed or power consumption according to their specific application requirements.
  • Programmable Output Power: Allows for adjustable transmission power to manage the trade-off between range and power consumption effectively.

Applications

  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Home automation networks
  • Wireless sensor networks
  • Smart metering

The CC1100-RTY1 transceiver by Texas Instruments is a powerful solution for designers looking to integrate reliable RF communication in their products. Its advanced features, coupled with low power consumption, make it an excellent choice for a multitude of wireless applications.

You May Also Be Interested in

Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess