EN
  • EN
  • DE

SN74CB3Q6800PWR

Part No SN74CB3Q6800PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10 BIT FET BUS SWITCH WITH PRECHAGED OUTPUTS 2.5V/3.3V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH | IC FET 10BIT SWITCH 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74CB3Q6800
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254193-SN74CB3Q6800PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q6800PWR CAD Model

Description

Product Overview: SN74CB3Q6800PWR

The SN74CB3Q6800PWR is a high-performance, 10-bit FET bus switch from Texas Instruments, designed to provide superior switching capabilities for various applications. This device is a part of TI's extensive switch and multiplexer product line, and it offers a combination of low power consumption and high-speed operation.

Key Features

  • Low On-State Resistance: The switch features a low on-state resistance (Ron) typically around 5 ohms, which minimizes propagation delay and supports faster switching.
  • Wide Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • Quick Switching: The SN74CB3Q6800PWR boasts a 4-ns max switch turn-on time, ensuring rapid response for critical applications.
  • Low Power Consumption: Its low quiescent current (I_CC) helps in reducing power consumption, making it ideal for power-sensitive designs.
  • High Bandwidth: With a bandwidth greater than 500 MHz, this switch can handle high-speed data lines without significant signal degradation.
  • Bidirectional Data Flow: The switch allows bidirectional data flow without the need for direction control, simplifying the circuit design.
  • ESD Protection: Integrated ESD protection circuits shield the switch from electrostatic discharge events, enhancing the robustness of the end application.

Applications

The SN74CB3Q6800PWR is versatile and can be used in a variety of applications such as:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot-swapping and hot-docking
  • Networking and telecommunications
  • Server and storage systems

Packaging and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the SN74CB3Q6800PWR is designed to occupy minimal board space while providing reliable connectivity. Texas Instruments ensures high manufacturing standards, offering devices that are compliant with industry quality norms and suitable for commercial-grade applications.

With its combination of features, the SN74CB3Q6800PWR from Texas Instruments stands out as a robust and efficient solution for high-speed digital switching applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6177 $52.5045
200+ $0.5069 $101.3800
310+ $0.4910 $152.2100
425+ $0.4752 $201.9600
545+ $0.4594 $250.3730
730+ $0.4118 $300.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess