EN
  • EN
  • DE

CC1100ERGPR

Part No CC1100ERGPR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, ASK, GFSK, MSK, OOK
Frequency 470MHz to 510MHz, 950MHz to 960MHz
Data Rate (Max) 500kBaud
Power - Output 10dBm
Sensitivity -112dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 15.4mA to 20mA
Current - Transmitting 15.8mA to 30.9mA
Temperature Range - Operating -40°C to 85°C
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 012744-CC1100ERGPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1100ERGPR CAD Model

Description

CC1100ERGPR

The CC1100ERGPR is an innovative transceiver suitable for short-range wireless applications. It offers superior modulation and filtering capabilities, ensuring high performance in demanding environments.

  • Applications/Projects: Personal health monitoring, asset tracking, remote keyless entry systems, smart grid solutions.
  • Features and Benefits:
    • Integrated high-performance RF synthesizer, enhancing signal integrity.
    • Supports multiple communication protocols.
    • Robust design for reliable operation in challenging environments.
  • Additional Details: The CC1100ERGPR includes a range of configurable options, allowing for customization and adaptability to various needs.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8778 $51.8004
43+ $2.3613 $101.5359
66+ $2.2875 $150.9750
91+ $2.2137 $201.4467
117+ $2.1400 $250.3800
157+ $1.9186 $301.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess