EN
  • EN
  • DE

CC1101RTKRG3

Part No CC1101RTKRG3
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, 4FSK, ASK, GFSK, MSK, OOK
Frequency 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 600kbps
Power - Output 12dBm
Sensitivity -116dBm
Serial Interfaces SPI
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 14.3mA ~ 17.1mA
Current - Transmitting 12.3mA ~ 34.2mA
Operating Temperature Range -40°C ~ 85°C
Package 20-VFQFN Exposed Pad
Win Source Part Number 771253-CC1101RTKRG3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC1101RTKRG3 CAD Model

Description

The CC1101RTKRG3 is a highly integrated RF transceiver module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's CC1101 family, which is well-known for providing low-power wireless solutions to a wide range of applications.

Key Features

  • Frequency Range: The CC1101RTKRG3 operates in the 300-348 MHz, 387-464 MHz, and 779-928 MHz ISM/SRD bands, making it a versatile choice for global RF communications.
  • Modulation Formats: It supports various modulation formats, including 2-FSK, 4-FSK, GFSK, MSK, OOK, and ASK, providing flexibility in designing communication protocols.
  • High Sensitivity: With a sensitivity of up to -116 dBm, this transceiver ensures reliable data reception even in environments with low signal strength.
  • Low Current Consumption: The CC1101RTKRG3 is optimized for low-power applications, with a current consumption of only 15.6 mA in transmit mode (at +12 dBm) and 16.2 mA during reception.
  • Data Rate: It supports data rates from 1.2 kBaud to 500 kBaud, catering to a range of data transmission needs.
  • Integrated Components: The device includes an integrated analog-to-digital converter (ADC), temperature sensor, and battery voltage sensor, which help in reducing the external component count and system complexity.

Applications

The CC1101RTKRG3 is suitable for a variety of applications such as:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • Consumer electronics

Package and Quality

This device is offered in a QFN-20 package, which is compact and suitable for space-constrained applications. The CC1101RTKRG3 is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperature conditions. Texas Instruments' commitment to quality ensures that the CC1101RTKRG3 meets the highest standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3070 $50.7540
47+ $2.1610 $101.5670
72+ $2.0880 $150.3360
103+ $1.9420 $200.0260
134+ $1.8690 $250.4460
168+ $1.7960 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess