EN
  • EN
  • DE
  • IT

CC1310F128RHBT

Part No CC1310F128RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / Cost-effective, ultra-low-power Wi-Fi, Bluetooth® low energy, Sub-1 GHz, Ethernet, Zigbee, Thread, and host MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation DSSS, GFSK
Frequency 300MHz ~ 930MHz
Data Rate (Maximum) 50kbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 128kB Flash, 20kB RAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.5mA
Current - Transmitting 12.9mA ~ 22.6mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771264-CC1310F128RHBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC1310
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1310F128RHBT CAD Model

Description

Overview of Texas Instruments CC1310F128RHBT

The Texas Instruments CC1310F128RHBT is a highly-integrated wireless microcontroller (MCU) that combines a flexible, very low-power RF transceiver with a powerful 48-MHz ARM Cortex-M3 microprocessor in a compact QFN-32 package. This device is part of the SimpleLink™ ultra-low-power platform, which is designed for the 315/433/868/915 MHz ISM and SRD frequency bands, making it ideal for a wide range of wireless applications.

Key Features

  • RF Performance: The CC1310F128RHBT delivers excellent RF performance with a programmable output power up to +14dBm and a receiver sensitivity of -124dBm, ensuring reliable communication over extended ranges.
  • Low Power Consumption: It is optimized for low-power operation, featuring multiple power modes, including a shutdown mode with a current consumption of only 0.6 μA, ensuring extended battery life for remote applications.
  • On-Chip Memory: The device includes 128KB of in-system programmable flash memory, 20KB of ultra-low leakage SRAM, and 4KB of EEPROM, providing ample storage for complex applications and data.
  • Robust Security: With its AES-128/256, SHA2 hardware encryption engine, and a True Random Number Generator (TRNG), the CC1310F128RHBT ensures secure data communication.
  • Integrated Peripherals: The MCU offers a range of integrated peripherals, such as a 12-bit ADC, timers, and serial communication interfaces (UART, SPI, and I2C), allowing for versatile system designs.

Applications

The CC1310F128RHBT is suitable for a variety of applications, including:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering and smart grid
  • Industrial monitoring and control
  • Internet of Things (IoT) devices

Development Support

Designers can jumpstart their development with the TI LaunchPad™ development kits and the comprehensive TI-RTOS, which includes drivers, a TCP/IP stack, power management, and more. Additionally, the device is supported by an extensive ecosystem of development tools and software, including the free Code Composer Studio™ IDE and IAR Embedded Workbench.

In summary, the Texas Instruments CC1310F128RHBT microcontroller offers a perfect blend of energy efficiency, performance, and security, making it an excellent choice for developers looking to create advanced wireless systems with prolonged battery life.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 32VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Lowest to $3.1591
CEL
IC TXRX 2.4GHZ 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Need more? Email Us
Texas Instruments
SINGLE CHIP RF TRANSCEIVER
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER ARM CORTEX
Lowest to $12.4057
Semtech Corporation
SX1268IMLTRT (FREQ-VARIANT OF SX
Lowest to $2.9981
Cypress Semiconductor Corp
RF SYSTEM ON A CHIP - SOC WICEDS / IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module
Lowest to $8.7590
ON Semiconductor
BASEBAND CHIP DBDC, WIFI 6, 4X4
Lowest to $54.8383
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN
Lowest to $4.2900

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0591 $60.2364
10+ $12.3562 $123.5620
15+ $11.9700 $179.5500
20+ $11.5839 $231.6780
26+ $11.1978 $291.1428
34+ $10.0393 $341.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess