EN
  • EN
  • DE
  • IT

SX1268IMLTRT

Part No SX1268IMLTRT
Manufacturer Semtech Corporation
Catalog RF Transceiver ICs
Description SX1268IMLTRT (FREQ-VARIANT OF SX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Semtech Corporation
Series LoRa™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol LoRaWAN
Modulation FSK, GFSK, GMSK, MSK
Frequency 410MHz ~ 810MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Serial Interfaces SPI
Voltage - Supply 1.8V ~ 3.7V
Current - Receiving 4.2mA ~ 10.1mA
Current - Transmitting 32mA ~ 107mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 839261-SX1268IMLTRT
Ultra Librarian 3D Model Ultra Librarian SX1268IMLTRT CAD Model

Description

The SX1268IMLTRT is an RF transceiver integrated circuit (IC) that belongs to the LoRa™ series.

  • GPTDescription: It is designed for RF and wireless applications, specifically for RF transceiver functions.
  • GPTDescription: This IC is a TxRx + MCU type, providing both transmission and receiving capabilities along with a microcontroller unit.
  • GPTDescription: It operates in a frequency range of 410MHz to 810MHz and supports the LoRaWAN protocol.
  • GPTDescription: The SX1268IMLTRT offers a power output of 22dBm and has a sensitivity of -148dBm, ensuring reliable communication.
  • GPTDescription: It has a maximum data rate of 300kbps and operates at a voltage supply range of 1.8V to 3.7V.
  • GPTDescription: This IC is surface mountable with a 24-VFQFN exposed pad package.
  • GPTDescription: The SX1268IMLTRT is an active product manufactured by Semtech Corporation.

You May Also Be Interested in

Murata Electronics North America
IC RF TXRX ISM<1GHZ 16TSSOP
Lowest to $1.9753
CEL
IC TXRX 2.4GHZ 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $14.3270
Micrel
410MHZ AND 450MHZ ISM BAND TRANS / IC RF
Lowest to $9.7791
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $78.6495
Skyworks Solutions Inc.
IC RF TXRX VHF 20UFQFN
Lowest to $7.2072
Nordic Semiconductors
BLUETOOTH LOW ENERGY AND 2.4 GHZ
Lowest to $4.9849
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Lowest to $10.2632
Microchip Technology
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee? 2.4GHz 64-VFQFN Exposed Pad
Lowest to $18.2165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6144 $57.8304
38+ $2.9656 $112.6928
59+ $2.8730 $169.5070
81+ $2.7803 $225.2043
105+ $2.6877 $282.2085
140+ $2.4096 $337.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess