EN
  • EN
  • DE
  • IT

SSTU32865ET/G,557

Part No SSTU32865ET/G,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 28BIT 160-TFBGA  /  1:2 Registered Buffer with Parity IC 160-TFBGA (13x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 28
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 160-TFBGA
Supplier Device Package 160-TFBGA (13x9)
Base Product Number SSTU32
Other Names 954-SSTU32865ET/G557,935275433557,SSTU32865ET/G,568-2053
Standard Package 595
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256329-SSTU32865ET/G,557
Ultra Librarian 3D Model Ultra Librarian SSTU32865ET/G,557 CAD Model

Description

The SSTU32865ET/G,557 is a high-performance, 24-bit, registered buffer designed for 1.8 V operation and is part of NXP's leading-edge portfolio of solutions for computing applications. This device is specifically tailored to extend the reach and robustness of high-speed signal transmission in server, router, data center, and networking environments.

Key Features

  • Compatibility: Fully compatible with DDR2 JEDEC standard interfaces, the SSTU32865ET/G,557 offers seamless integration into existing and emerging server architectures.
  • Voltage Tolerance: Operating at a supply voltage of 1.8 V with a tolerance of ±0.1 V, it provides a power-efficient solution for today’s energy-conscious designs.
  • Speed and Performance: With its high-speed signal processing capabilities, it ensures data integrity and reliable performance in systems requiring high data bandwidths and transfer rates.
  • Reduced Signal Skew: The device's integrated registers help to minimize skew and timing discrepancies, which is crucial for maintaining signal fidelity over longer distances and through complex routing.
  • Thermal Efficiency: Housed in a TSSOP package, the SSTU32865ET/G,557 is designed for optimal thermal efficiency, ensuring stable operation even under high load conditions.

Applications

The SSTU32865ET/G,557 is ideal for a variety of high-speed digital applications, including:

  • Server Memory Modules
  • Workstation and Desktop PCs
  • Communication Infrastructure
  • Enterprise Routers and Switches
  • Data Center Hardware

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The SSTU32865ET/G,557 is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it meets the stringent requirements of the most demanding computing environments.

Environmental Compliance

As part of NXP's commitment to environmental sustainability, the SSTU32865ET/G,557 complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC ARITHMETIC LOGIC 4BIT 20-DIP
Need more? Email Us
ON Semiconductor
IC DECODER/DRIVER BCD-DEC 16-DIP
Lowest to $0.2098
Texas Instruments
GP51-09074-94,94/09/30, ANALOG / IC
Lowest to $20.1680
Texas Instruments
IC 4BIT BINARY FULL ADDER 16DIP
Need more? Email Us
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us
Texas Instruments
CMOS DUAL COMPLEMENTARY PAIR PLU
Lowest to $39.9947
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR, LS SERIES
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DIGITAL PH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,466 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess