EN
  • EN
  • DE

DM7445N

Part No DM7445N
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC DECODER/DRIVER BCD-DEC 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 7400
Package Tube
Product Status Obsolete
Logic Type BCD to Decimal Decoder/Driver
Supply Voltage 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DM7445
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585161-DM7445N
Ultra Librarian 3D Model Ultra Librarian DM7445N CAD Model

Description

The DM7445N from ON Semiconductor is a high-performance, monolithic integrated circuit that belongs to a family of digital logic devices. This particular IC is designed to offer reliable and efficient service in a wide range of digital applications. It is a BCD to Decimal Decoder/Driver, specifically engineered to convert binary coded decimal (BCD) inputs into the corresponding decimal outputs, which are typically used to drive displays or indicators.

Key Features

  • BCD to Decimal Decoding: Capable of decoding a 4-bit BCD input into a 10-line decimal output, making it ideal for interfacing with numeric displays.
  • High Output Drive: The DM7445N is designed to drive indicator segments directly, providing high current sourcing capabilities for driving LEDs or incandescent displays.
  • Low Power Consumption: Like many of ON Semiconductor's ICs, the DM7445N is designed for low power operation, which is crucial for battery-powered devices and energy-efficient systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of signal inputs and making it versatile for multiple applications.
  • Input Diode Protection: Equipped with input diodes for protection against excessive voltage, thus ensuring device longevity and reliability.
  • Standard Package: The IC is available in a standard 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into existing designs.

Applications

ON Semiconductor's DM7445N is widely used in digital systems where BCD to decimal conversion is required. Typical applications include:

  • Digital clocks and timers
  • Numeric displays in calculators and measuring instruments
  • Electronic scoreboards and gaming machines
  • Control panels for industrial machines

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the DM7445N is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the end user. With the DM7445N, designers and engineers can expect a robust and reliable component that integrates seamlessly into their digital systems.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1873 $58.0630
755+ $0.1538 $116.1190
1,165+ $0.1489 $173.4685
1,605+ $0.1441 $231.2805
2,075+ $0.1393 $289.0475
2,780+ $0.1249 $347.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess