EN
  • EN
  • DE
  • IT

ATMEGA256RFR2-ZU

Part No ATMEGA256RFR2-ZU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee? 2.4GHz 64-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 8kB EEPROM, 32kB SRAM
Serial Interfaces I2C, JTAG, SPI, USART
GPIO 35
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 5mA ~ 12.5mA
Current - Transmitting 8mA ~ 14.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA256
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566686-ATMEGA256RFR2-ZU
Ultra Librarian 3D Model Ultra Librarian ATMEGA256RFR2-ZU CAD Model

Description

Microchip Technology's ATMEGA256RFR2-ZU

The ATMEGA256RFR2-ZU is a feature-rich microcontroller unit (MCU) integrated with an RF transceiver, designed and manufactured by Microchip Technology. This powerful MCU is built to cater to the demanding needs of wireless applications, particularly those in the Zigbee, RF4CE, and IEEE 802.15.4 based systems. It is an ideal choice for developers looking to create sophisticated and efficient wireless communication solutions for the Internet of Things (IoT), home automation, industrial control, and sensor networks.

At the heart of the ATMEGA256RFR2-ZU is an 8-bit AVR microcontroller that boasts a maximum operating frequency of 16MHz. It comes with a substantial 256KB of in-system self-programmable flash memory, 8KB of RAM, and 4KB of EEPROM. This generous memory allocation allows for robust application development without the constant concern for code space limitations.

One of the standout features of the ATMEGA256RFR2-ZU is its integrated 2.4 GHz transceiver, which is compliant with the IEEE 802.15.4 standard. This transceiver is optimized for low-power consumption and provides a reliable wireless communication channel with a data rate of up to 2Mbps. The MCU also includes a range of power-saving modes, making it an energy-efficient option for battery-operated devices.

Connectivity and interfacing are well-supported with a variety of peripherals, including SPI, UART, I2C interfaces, and multiple general-purpose I/O lines. It also features a 10-bit ADC, which allows for accurate analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks. The device supports a wide range of operating voltages from 1.8V to 3.6V, ensuring flexibility in power supply design.

For security-conscious applications, the ATMEGA256RFR2-ZU is equipped with features such as AES-128 cryptographic engine, which provides hardware-accelerated encryption and decryption, adding an extra layer of security to wireless communications. Additionally, it offers a unique 64-bit IEEE address and a true random number generator, which are crucial for secure network formation and data exchange.

Overall, the ATMEGA256RFR2-ZU from Microchip Technology is an excellent choice for developers who require a high-performance, low-power MCU with integrated RF capabilities for their wireless communication projects.

You May Also Be Interested in

Murata Electronics North America
IC RF TXRX ISM<1GHZ 16TSSOP
Lowest to $1.9753
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Need more? Email Us
Kioxia America, Inc.
FLASH MEM 1TB / IC RF
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 32VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Lowest to $3.1591
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Lowest to $10.2632
ON Semiconductor
BASEBAND CHIP DBDC, WIFI 6, 4X4
Lowest to $54.8383
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $11.8884
Nordic Semiconductors
AUTOMOTIVE BLUETOOTH LOW ENERGY
Lowest to $5.6445
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $97.2011

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2165 $72.8660
7+ $17.0635 $119.4445
11+ $16.4871 $181.3581
15+ $15.3341 $230.0115
19+ $14.7577 $280.3963
24+ $14.1812 $340.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess