EN
  • EN
  • DE
  • IT

APT200GN60JDQ4

Part No APT200GN60JDQ4
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 600V 283A 682W ISOTOP / IGBT Module Trench Field Stop Single 600 V 283 A 682 W Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Microchip Technology
Packaging Tube
IGBT Type Trench Field Stop
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 283 A
Power - Max 682 W
Vce(on) (Max) @ Vge, Ic 1.85V @ 15V, 200A
Current - Collector Cutoff (Max) 50 µA
Input Capacitance (Cies) @ Vce 14.1 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Chassis Mount
Case / Package ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT200
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT200GN60JDQ4MI
Standard Package 1
Win Source Part Number 1324948-APT200GN60JDQ4
Ultra Librarian 3D Model Ultra Librarian APT200GN60JDQ4 CAD Model

Description

The APT200GN60JDQ4 is a state-of-the-art insulated-gate bipolar transistor (IGBT) developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance IGBT is designed to deliver exceptional efficiency and power control in a variety of applications, making it a top choice for engineers and designers in the field of power electronics.

Key Features

  • Voltage and Current Ratings: With a collector-emitter voltage of 600V and a continuous collector current rating of 200A at 25°C, the APT200GN60JDQ4 is capable of handling high-power applications with ease.
  • Low On-Resistance: This IGBT features a low on-resistance, which minimizes conduction losses and improves overall efficiency in power conversion systems.
  • High Switching Speed: The device offers high-speed switching capabilities, which is essential for reducing switching losses and is beneficial for high-frequency operations.
  • Robust Design: The APT200GN60JDQ4 is engineered to withstand harsh operating conditions, making it suitable for industrial and automotive applications where reliability is critical.
  • Co-Packaged with Diode: This IGBT comes co-packaged with a free-wheeling diode, which provides protection against voltage spikes and enhances the performance during switching events.

Applications

The versatile nature of the APT200GN60JDQ4 IGBT allows it to be used in a diverse range of applications, including:

  • Inverters and converters for renewable energy systems such as solar and wind power.
  • Electric vehicle (EV) powertrains, including traction inverters and onboard chargers.
  • Uninterruptible power supplies (UPS) for critical power backup systems.
  • High-performance motor drives and industrial automation systems.
  • Power management solutions for data centers and telecommunication infrastructure.

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The APT200GN60JDQ4 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability. Whether you're designing for efficiency, power density, or ruggedness, this IGBT is engineered to exceed your expectations and deliver unparalleled performance.

You May Also Be Interested in

IXYS
IGBT MOD 600V 200A 780W SOT227B
Need more? Email Us
STMicroelectronics
IGBT MOD 1200V 15A ACEPACK1 / IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200 V 15 A 142.8 W Chassis Mount ACEPACK™ 1
Need more? Email Us
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Infineon Technologies
IGBT MODULE VCES 1200V 150A
Lowest to $95.1430
Powerex Inc.
IGBT MODULE 1200V 10A 96W / IGBT Module Three Phase Inverter with Brake 1200 V 10 A 96 W Through Hole
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.4879
Infineon Technologies
IGBT MODULE 600V 95A 250W
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $426.9475
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $582.4000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess